The ONET1191P is a high-speed limiting amplifier designed for applications requiring data rates up to 11.3 Gbps, suitable for both copper-cable and fiber-optic systems. It operates with a single 3.3 V supply and features a gain of approximately 40 dB, enabling it to handle input signals as low as 5 mVpp. The output voltage can be adjusted between 400 mVpp and 700 mVpp, providing flexibility for various applications. This device includes loss-of-signal detection and an output disable function, enhancing its utility in communication systems. The ONET1191P is packaged in a compact 3 mm x 3 mm, 16-pin QFN format, which is advantageous for space-constrained designs. It typically consumes less than 110 mW of power and is rated for operation in a temperature range from -40°C to 85°C, making it suitable for a wide range of environmental conditions.
11.3Gb/s Limiting Amplifier 16-QFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | ONET1191PRGTT |
| Product Name | ONET1191P 11.3Gb/s Limiting Amplifier |
| Features | RoHS |