Remote 4-Bit I2C and SMBus I/O Expander with Configuration Registers 8-SOIC -40 to 85
Remote 4-Bit I2C and SMBus I/O Expander With Configuration Registers 8-SOIC -40 to 85 Product overview: PCA9536D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9536D can be used for catalog matching and distributor lookup.
I/O Expander 4 I²C, SMBus 400kHz 8-SOIC
IC I/O EXPANDER I2C 4B 8SOIC
I/O Expander 4 I²C, SMBus 400 kHz 8-SOIC
IC, I/O EXPANDER, I2C/SMBUS, 4BIT; Chip Configuration:4bit; Bus Frequency:400kHz; IC Interface Type:I2C, Parallel, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; No. of RoHS Compliant: Yes
Interface - I/O Expanders Remote 4-Bit I2C and SMBus I/O Expander
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9536D | 749-PCA9536D | 296-33496-5-ND | PCA9536D | PCA9536D | 33AH4638 | PCA9536D |
| Product Name | PCA9536 Remote 4-Bit I2C and SMBus I/O Expander with Configuration Registers | SOIC Interface Transceiver IC | I/O Expanders | I/O Expanders | I/O Expanders | Ic, I/o Expander, I2C/smbus, 4Bit; Chip Configuration Texas Instruments | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | I2C | ||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V |