Texas Instruments Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| 2.5 Watt Fully Differential Audio Power Amplifier With Shutdown 8-WSON | |
| AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85 | |
| Audio Sub-Sys w/ Dual-Mode Stereo Headphone Mono High Efficiency Loudspkr Amps & Multi-Purpose ADC 49-DSBGA -40 to 85 | |
| Audio Sub-System w/ Mono Class AB Loudspeaker Amp & Stereo OCL/SE Headphone Amp 16-DSBGA -40 to 85 | |
| Audio Subsystem with Mono High Efficiency Loudspeaker and Stereo Headphone Amplifiers 42-DSBGA -40 to 85 | |
| Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers 36-DSBGA -30 to 85 | |
| Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers 44-WQFN -30 to 85 | |
| Boomer Aud Pwr Amp & Sub-Sys w/ an Ultra Low EMI Sprd Spectrum Class D Loudspkr Amp 49-DSBGA -40 to 85 | |
| Enhanced Emissions Suppression Stereo Class D Audio Sub-System w/ Ground Referenced Headphone Amp 36-DSBGA -40 to 85 | |
| Filterless 2.2W Class-D Audio Subsystem w/ OCL Headphone Amp, 3D Enhancement, & Headphone Sense 28-WQFN -40 to 85 | |
| Frequency to Voltage Converter 14-PDIP -40 to 85 | |
| Frequency to Voltage Converter 14-SOIC -40 to 85 | |
| Frequency to Voltage Converter 8-PDIP -40 to 85 | |
| Frequency to Voltage Converter 8-SOIC -40 to 85 | |
| High Perf Codec Sub-Sys w/ Gnd-Ref St Headph Amp Ultra Low EMI Class D Loudspkr Amp 36-DSBGA -40 to 85 | |
| Integrated Audio Amplifier System 24-WQFN -40 to 85 | |
| LM4929 Stereo 40mW Low Noise Headphone Amplifier with OCL Output 10-VSSOP | |
| Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave 40-WQFN -40 to 85 | |
| Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave 49-csBGA -40 to 85 | |
| Mono 1.5 W / Stereo 300mW Power Amplifier 10-VSSOP -40 to 85 | |
| Mono 1.5 W / Stereo 300mW Power Amplifier 14-WSON -40 to 85 | |
| Mono Class AB Audio Sub-System with a True-Ground Headphone Amplifier 25-csBGA -40 to 85 | |
| Mono Class AB Audio Subsystem with a True Ground Headphone Amplifier and Earpiece Switch 25-DSBGA -40 to 85 | |
| Mono Class D and Stereo Audio Sub-System with OCL Headphone Amplifier and TI 3D 25-DSBGA -40 to 85 | |
| Mono Class D Audio Codec Subsytem w/ Gnd Referenced Headphone Amps, Earpiece Driver, & Audio DSP 36-DSBGA -40 to 85 | |
| Mono Class D Audio Subsystem w/ Earpiece Driver & Stereo Gnd Ref Headphone Amps 20-DSBGA -40 to 85 | |
| Mono Class D Subsys w/ Earpiece Drv, Gnd Ref Headph Amp, Speaker Protection & No Clip w/ Clip Cntrl 20-DSBGA -40 to 85 | |
| Output Capacitor-Less Audio Subsystem with Programmable National 3D 24-WQFN -40 to 85 | |
| Single-Ended Input Motor Driver 8-WQFN -40 to 85 | |
| Stereo 1.2W Audio Sub-system with 3D Enhancement 28-UQFN -40 to 85 | |
| Stereo 2W Audio Power Amplifiers w/ Volume Control & Selectable Control Interface 28-HTSSOP -40 to 85 | |
| Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain 28-HTSSOP | |
| Stereo Audio Subsystem w/ Class G Headphone Amp & Class D Speaker Amp w/ Speaker Protection 30-DSBGA -40 to 85 | |
| Stereo Class AB Audio Subsystem with a True Ground Headphone Amplifier 20-DSBGA -40 to 85 | |
| Transistor Array 14-SOIC -40 to 85 | |
| Uplink Noise Suppression & Downlink SNR Enhancement Analog Audio Subsystem 36-DSBGA |
| << Prev | Next >> |