Texas Instruments PCA9306 Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator PCA9306DCTTE4

Description
Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator 8-SM8 -40 to 85
Request a Quote
Description
Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator 8-SM8 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCA9306 is a dual bi-directional voltage-level translator designed for I2C and SMBus applications. It supports voltage translation between various levels, including 1.2 V to 5 V, without the need for a direction pin. The device features a maximum propagation delay of less than 1.5 ns, making it suitable for standard-mode and fast-mode I2C devices. It operates with VREF1 ranging from 1.2 V to 3.3 V and VREF2 from 1.8 V to 5.5 V, allowing flexibility in mixed-voltage environments. The PCA9306 has low ON-state resistance of 3.5 Ω, which minimizes signal distortion, and provides high-impedance states when the enable (EN) pin is low. It is also designed to be 5-V tolerant on its I2C I/O ports, ensuring compatibility with various devices. The part is suitable for applications in servers, routers, personal computers, and industrial automation. Additionally, it offers robust ESD protection and latch-up performance, making it reliable for demanding environments. The PCA9306 is available in multiple package options, including SSOP, VSSOP, X2SON, and DSBGA.

Datasheet Summary
Powered by GS/AI

The PCA9306 is a dual bi-directional voltage-level translator designed for I2C and SMBus applications. It supports voltage translation between various levels, including 1.2 V to 5 V, without the need for a direction pin. The device features a maximum propagation delay of less than 1.5 ns, making it suitable for standard-mode and fast-mode I2C devices. It operates with VREF1 ranging from 1.2 V to 3.3 V and VREF2 from 1.8 V to 5.5 V, allowing flexibility in mixed-voltage environments. The PCA9306 has low ON-state resistance of 3.5 Ω, which minimizes signal distortion, and provides high-impedance states when the enable (EN) pin is low. It is also designed to be 5-V tolerant on its I2C I/O ports, ensuring compatibility with various devices. The part is suitable for applications in servers, routers, personal computers, and industrial automation. Additionally, it offers robust ESD protection and latch-up performance, making it reliable for demanding environments. The PCA9306 is available in multiple package options, including SSOP, VSSOP, X2SON, and DSBGA.

Suppliers

Company
Product
Description
Supplier Links
PCA9306 Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator - PCA9306DCTTE4 - Texas Instruments
Dallas, TX, United States
PCA9306 Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator
PCA9306DCTTE4
PCA9306 Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator PCA9306DCTTE4
Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator 8-SM8 -40 to 85

Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator 8-SM8 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number PCA9306DCTTE4
Product Name PCA9306 Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator
Technology I2C
Device Type PCA9306 Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details