ROHM Semiconductor USA, LLC Single IGBTs RGTH60TS65GC11

Description
IGBT Trench Field Stop 650V 58A 197W Through Hole TO-247N
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 58A 197W Through Hole TO-247N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RGTH60TS65GC11-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
RGTH60TS65GC11-ND
Single IGBTs RGTH60TS65GC11-ND
IGBT Trench Field Stop 650V 58A 197W Through Hole TO-247N

IGBT Trench Field Stop 650V 58A 197W Through Hole TO-247N

Buy Now Datasheet
IGBTs - Single - RGTH60TS65GC11 - 891700-RGTH60TS65GC11 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RGTH60TS65GC11
891700-RGTH60TS65GC11
IGBTs - Single - RGTH60TS65GC11 891700-RGTH60TS65GC11
Manufacturer: Rohm Semiconductor Win Source Part Number: 891700-RGTH60TS65GC1 1 Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 58 A 197 W Through Hole TO-247N Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Not For New Designs Family Name: RGTH60 Categories: Discrete Semiconductor Products Case / Package: TO-247N ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891700-RGTH60TS65GC11
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 58 A 197 W Through Hole TO-247N
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: RGTH60
Categories: Discrete Semiconductor Products
Case / Package: TO-247N
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
650V 58A IGBT Transistor
279-RGTH60TS65GC11
650V 58A IGBT Transistor 279-RGTH60TS65GC11
IGBT TRNCH FIELD 650V 58A TO247N Product overview: RGTH60TS65GC11 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 58A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 58A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGTH60TS65GC11 can be used for catalog matching and distributor lookup.

IGBT TRNCH FIELD 650V 58A TO247N Product overview: RGTH60TS65GC11 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 58A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 58A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGTH60TS65GC11 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
RGTH60TS65GC11
IGBT Transistors RGTH60TS65GC11
IGBT Transistors 650V 30A IGBT Stop Trench

IGBT Transistors 650V 30A IGBT Stop Trench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGTH60TS65GC11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGTH60TS65GC11
Discrete Semiconductor Products - Transistors - IGBTs RGTH60TS65GC11
IGBT TRNCH FIELD 650V 58A TO247N

IGBT TRNCH FIELD 650V 58A TO247N

Supplier's Site
IGBT 650V 58A 197W TO-247N - 687-RGTH60TS65GC11 - Utmel Electronic Limited
Hong Kong, China
IGBT 650V 58A 197W TO-247N
687-RGTH60TS65GC11
IGBT 650V 58A 197W TO-247N 687-RGTH60TS65GC11
IGBT 650V 58A 197W TO-247N

IGBT 650V 58A 197W TO-247N

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RGTH60TS65GC11-ND 891700-RGTH60TS65GC11 279-RGTH60TS65GC11 RGTH60TS65GC11 RGTH60TS65GC11 687-RGTH60TS65GC11
Product Name Single IGBTs IGBTs - Single - RGTH60TS65GC11 650V 58A IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs IGBT 650V 58A 197W TO-247N
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247N Tube
Packing Method Tube Tube Tube; Tube Tube; Tube
Structure Trench Field Stop
Features IGBT Trench Field Stop 650 V 58 A 197 W Through Hole TO-247N
Unlock Full Specs
to access all available technical data