ROHM Semiconductor USA, LLC Single IGBTs RGTV60TK65DGVC11

Description
IGBT Trench Field Stop 650V 33A 76W Through Hole TO-3PFM
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 33A 76W Through Hole TO-3PFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RGTV60TK65DGVC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 33A 76W Through Hole TO-3PFM

IGBT Trench Field Stop 650V 33A 76W Through Hole TO-3PFM

Buy Now Datasheet
Igbt, 650V, 33A, 76W, To-3Pfm; Dc Collector Current Rohm - 69AC6515 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 33A, 76W, To-3Pfm; Dc Collector Current Rohm
69AC6515
Igbt, 650V, 33A, 76W, To-3Pfm; Dc Collector Current Rohm 69AC6515
IGBT, 650V, 33A, 76W, TO-3PFM; DC Collector Current:33A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:76W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PFM; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 650V, 33A, 76W, TO-3PFM; DC Collector Current:33A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:76W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PFM; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RGTV60TK65DGVC11
IGBT Transistors RGTV60TK65DGVC11
IGBT Transistors 650V 30A TO-3PFM Field Stp Trnch IGBT

IGBT Transistors 650V 30A TO-3PFM Field Stp Trnch IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGTV60TK65DGVC11 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGTV60TK65DGVC11
Discrete Semiconductor Products - Transistors - IGBTs RGTV60TK65DGVC11
IGBT TRNCH FIELD 650V 33A TO3PFM

IGBT TRNCH FIELD 650V 33A TO3PFM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RGTV60TK65DGVC11-ND 69AC6515 RGTV60TK65DGVC11 RGTV60TK65DGVC11
Product Name Single IGBTs Igbt, 650V, 33A, 76W, To-3Pfm; Dc Collector Current Rohm IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 2MBI800U4G-120 - 1123628-2MBI800U4G-120 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
IGBTs - Single - RJP3043DPK-80#T2 - 891785-RJP3043DPK-80#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW50N65DH5 - AIKW50N65DH5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
tr 12 ns
View Details