ROHM Co., Ltd. 500V 2A MOSFET Transistor RDD020N50TL

Description
MOSFET N-CH 500V 2A CPT3 Product overview: RDD020N50TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RDD020N50TL can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 500V 2A CPT3 Product overview: RDD020N50TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RDD020N50TL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 2A MOSFET Transistor
278-RDD020N50TL
500V 2A MOSFET Transistor 278-RDD020N50TL
MOSFET N-CH 500V 2A CPT3 Product overview: RDD020N50TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RDD020N50TL can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 2A CPT3 Product overview: RDD020N50TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RDD020N50TL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDD020N50TL - 793072-RDD020N50TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDD020N50TL
793072-RDD020N50TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDD020N50TL 793072-RDD020N50TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 793072-RDD020N50TL Series: * Family Name: RDD020N60 Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): STD1NB60T4; STD1NA60; STD1NA60T4; STD1NC60; Introduction Date: November 15, 2007 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 793072-RDD020N50TL
Series: *
Family Name: RDD020N60
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): STD1NB60T4; STD1NA60; STD1NA60T4; STD1NC60;
Introduction Date: November 15, 2007
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RDD020N50TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RDD020N50TL
MOSFET N-CH 500V 2A CPT3

MOSFET N-CH 500V 2A CPT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RDD020N50TL 793072-RDD020N50TL RDD020N50TL RDD020N50TL
Product Name 500V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDD020N50TL Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data