ROHM Semiconductor USA, LLC Single FETs, MOSFETs RF4L040ATTCR

Description
P-Channel 60V 4A (Ta) 2W (Ta) Surface Mount HUML2020L8
Request a Quote Datasheet
Description
P-Channel 60V 4A (Ta) 2W (Ta) Surface Mount HUML2020L8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RF4L040ATTCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RF4L040ATTCRDKR-ND
Single FETs, MOSFETs 846-RF4L040ATTCRDKR-ND
P-Channel 60V 4A (Ta) 2W (Ta) Surface Mount HUML2020L8

P-Channel 60V 4A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - 846-RF4L040ATTCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RF4L040ATTCRCT-ND
Single FETs, MOSFETs 846-RF4L040ATTCRCT-ND
P-Channel 60V 4A (Ta) 2W (Ta) Surface Mount HUML2020L8

P-Channel 60V 4A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - 846-RF4L040ATTCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RF4L040ATTCRTR-ND
Single FETs, MOSFETs 846-RF4L040ATTCRTR-ND
P-Channel 60V 4A (Ta) 2W (Ta) Surface Mount HUML2020L8

P-Channel 60V 4A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF4L040ATTCR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RF4L040ATTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF4L040ATTCR
PCH -60V -4A POWER, DFN2020, MOS

PCH -60V -4A POWER, DFN2020, MOS

Supplier's Site
Mosfet, P-Ch, 60V, 4A, Dfn2020 Rohs Compliant Rohm - 22AJ0395 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 4A, Dfn2020 Rohs Compliant Rohm
22AJ0395
Mosfet, P-Ch, 60V, 4A, Dfn2020 Rohs Compliant Rohm 22AJ0395
MOSFET, P-CH, 60V, 4A, DFN2020 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 4A, DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-RF4L040ATTCRDKR-ND RF4L040ATTCR 22AJ0395
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 60V, 4A, Dfn2020 Rohs Compliant Rohm
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF1405ZL-308 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers