ROHM Semiconductor USA, LLC Single FETs, MOSFETs RF4G060ATTCR

Description
P-Channel 40V 6A (Ta) 2W (Ta) Surface Mount HUML2020L8
Request a Quote
Description
P-Channel 40V 6A (Ta) 2W (Ta) Surface Mount HUML2020L8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ROHM P-Channel MOSFET, part number 22AJ0394, is rated for a maximum drain-source voltage of -40V and a continuous drain current of ±6A. It features a low on-resistance of 40mΩ at a gate-source voltage of -10V, making it suitable for applications requiring efficient power management. The device is housed in a compact DFN2020 package, which enhances thermal performance with a power dissipation capability of 2.0W. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The MOSFET operates within a junction temperature range of -55°C to +150°C, providing versatility in various operating conditions. Its characteristics include a gate threshold voltage ranging from -1.0V to -2.5V and a total gate charge of 17.2nC at a gate-source voltage of -10V. This component is ideal for load switching and other applications where space and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The ROHM P-Channel MOSFET, part number 22AJ0394, is rated for a maximum drain-source voltage of -40V and a continuous drain current of ±6A. It features a low on-resistance of 40mΩ at a gate-source voltage of -10V, making it suitable for applications requiring efficient power management. The device is housed in a compact DFN2020 package, which enhances thermal performance with a power dissipation capability of 2.0W. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The MOSFET operates within a junction temperature range of -55°C to +150°C, providing versatility in various operating conditions. Its characteristics include a gate threshold voltage ranging from -1.0V to -2.5V and a total gate charge of 17.2nC at a gate-source voltage of -10V. This component is ideal for load switching and other applications where space and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RF4G060ATTCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RF4G060ATTCRDKR-ND
Single FETs, MOSFETs 846-RF4G060ATTCRDKR-ND
P-Channel 40V 6A (Ta) 2W (Ta) Surface Mount HUML2020L8

P-Channel 40V 6A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - 846-RF4G060ATTCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RF4G060ATTCRCT-ND
Single FETs, MOSFETs 846-RF4G060ATTCRCT-ND
P-Channel 40V 6A (Ta) 2W (Ta) Surface Mount HUML2020L8

P-Channel 40V 6A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - 846-RF4G060ATTCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RF4G060ATTCRTR-ND
Single FETs, MOSFETs 846-RF4G060ATTCRTR-ND
P-Channel 40V 6A (Ta) 2W (Ta) Surface Mount HUML2020L8

P-Channel 40V 6A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Mosfet, P-Ch, 40V, 6A, Dfn2020 Rohs Compliant Rohm - 22AJ0394 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 6A, Dfn2020 Rohs Compliant Rohm
22AJ0394
Mosfet, P-Ch, 40V, 6A, Dfn2020 Rohs Compliant Rohm 22AJ0394
MOSFET, P-CH, 40V, 6A, DFN2020 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 6A, DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - RF4G060ATTCR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RF4G060ATTCR
Single FETs, MOSFETs RF4G060ATTCR
PCH -40V -6A POWER, DFN2020, MOS

PCH -40V -6A POWER, DFN2020, MOS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF4G060ATTCR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RF4G060ATTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF4G060ATTCR
PCH -40V -6A POWER, DFN2020, MOS

PCH -40V -6A POWER, DFN2020, MOS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-RF4G060ATTCRDKR-ND 22AJ0394 RF4G060ATTCR RF4G060ATTCR
Product Name Single FETs, MOSFETs Mosfet, P-Ch, 40V, 6A, Dfn2020 Rohs Compliant Rohm Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 6-PowerUDFN TO-3 6-PowerUDFN Surface Mount
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data