P-Channel 40V 15A (Ta) 25W (Ta) Surface Mount TO-252
P-Channel 40V 15A (Ta) 25W (Ta) Surface Mount TO-252
P-Channel 40V 15A (Ta) 25W (Ta) Surface Mount TO-252
MOSFET, P-CH, 40V, 15A, TO-252 ROHS COMPLIANT: YES
PCH -40V -15A POWER MOSFET - RD3
PCH -40V -15A POWER MOSFET - RD3
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 846-RD3G01BATTL1CT-ND | 22AJ0388 | RD3G01BATTL1 | RD3G01BATTL1 |
| Product Name | Single FETs, MOSFETs | Mosfet, P-Ch, 40V, 15A, To-252 Rohs Compliant Rohm | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 40 volts |