IGBT Trench Field Stop 650V 28A 61W Through Hole TO-3PFM
IGBT TRNCH FIELD 650V 28A TO3PFM
IGBT Transistors IGBT HIGH VOLT AND CURRENT AP
IGBT, 650V, 28A, 175DEG C, 61W; DC Collector Current:28A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:61W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PFM; No. of Pins:3Pins; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGTH60TK65DGC11-ND | RGTH60TK65DGC11 | RGTH60TK65DGC11 | 10AH0550 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | Igbt, 650V, 28A, 175Deg C, 61W; Dc Collector Current Rohm |
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |