N-Channel 250V 12A (Ta) 40W (Tc) Through Hole TO-220FN
MOSFET N-CH 250V 12A TO220FN Product overview: RDN120N25 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RDN120N25 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1242188-RDN120N25
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
MOSFET N-CH 250V 12A TO220FN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | RDN120N25-ND | 278-RDN120N25 | 1242188-RDN120N25 | RDN120N25 |
| Product Name | Single FETs, MOSFETs | 250V 12A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDN120N25 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |