N-Channel 60V 8A (Ta) 15W (Tc) Surface Mount TO-252
N-Channel 60V 8A (Ta) 15W (Tc) Surface Mount TO-252
N-Channel 60V 8A (Ta) 15W (Tc) Surface Mount TO-252
MOSFET N-CH 60V 8A TO252
MOSFET N-CH 60V 8A TO252
MOSFET, N-CH, 60V, 8A, 150DEG C, 15W; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.057ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RD3L080SNTL1TR-ND | 2643811 | RD3L080SNTL1 | RD3L080SNTL1 | 23AH3408 |
| Product Name | Single FETs, MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 8A, 150Deg C, 15W; Transistor Polarity Rohm |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 60 volts |