ROHM Semiconductor USA, LLC Single FETs, MOSFETs RD3L140SPFRATL

Description
P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RD3L140SPFRATLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3L140SPFRATLCT-ND
Single FETs, MOSFETs RD3L140SPFRATLCT-ND
P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252

P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3L140SPFRATLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3L140SPFRATLDKR-ND
Single FETs, MOSFETs RD3L140SPFRATLDKR-ND
P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252

P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3L140SPFRATLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3L140SPFRATLTR-ND
Single FETs, MOSFETs RD3L140SPFRATLTR-ND
P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252

P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324599-RD3L140SPFRATL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324599-RD3L140SPFRATL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324599-RD3L140SPFRATL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324599-RD3L140SPFRA TL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 14A Rds On (Max) @ Id, Vgs: 84mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 3V @ 1mA Power Dissipation (Max): 20W (Tc) Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RD3L140SPFRATLCT,RD3 L140SPFRATLTR,RD3L14 0SPFRATLDKR Base Product Number: RD3L140 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324599-RD3L140SPFRATL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 14A
Rds On (Max) @ Id, Vgs: 84mOhm @ 14A, 10V
Vgs(th) (Max) @ Id: 3V @ 1mA
Power Dissipation (Max): 20W (Tc)
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RD3L140SPFRATLCT,RD3L140SPFRATLTR,RD3L140SPFRATLDKR
Base Product Number: RD3L140
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
60V 14A TO252 MOSFET Transistor
278-RD3L140SPFRATL
60V 14A TO252 MOSFET Transistor 278-RD3L140SPFRATL
MOSFET P-CH 60V 14A TO252 Product overview: RD3L140SPFRATL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3L140SPFRATL can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 14A TO252 Product overview: RD3L140SPFRATL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3L140SPFRATL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RD3L140SPFRATL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RD3L140SPFRATL
Single FETs, MOSFETs RD3L140SPFRATL
MOSFET P-CH 60V 14A TO252

MOSFET P-CH 60V 14A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Pch -60V Vdss -14A TO-252(DPAK); TO-252

MOSFET Pch -60V Vdss -14A TO-252(DPAK); TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3L140SPFRATL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3L140SPFRATL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3L140SPFRATL
MOSFET P-CH 60V 14A TO252

MOSFET P-CH 60V 14A TO252

Supplier's Site
Mosfet, Aec-Q101, P-Ch, 60V, 14A, To-252 Rohs Compliant Rohm - 69AH1944 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, 60V, 14A, To-252 Rohs Compliant Rohm
69AH1944
Mosfet, Aec-Q101, P-Ch, 60V, 14A, To-252 Rohs Compliant Rohm 69AH1944
MOSFET, AEC-Q101, P-CH, 60V, 14A, TO-252 ROHS COMPLIANT: YES

MOSFET, AEC-Q101, P-CH, 60V, 14A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RD3L140SPFRATLCT-ND 1324599-RD3L140SPFRATL 278-RD3L140SPFRATL RD3L140SPFRATL RD3L140SPFRATL RD3L140SPFRATL 69AH1944
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 60V 14A TO252 MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, 60V, 14A, To-252 Rohs Compliant Rohm
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Transistor Grade / Operating Range Automotive
PD 20000 milliwatts 20 milliwatts 20000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFU8403-701TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type IPAK-3
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers