ROHM Semiconductor USA, LLC 650V 48A IGBT Transistor RGT50NS65DGTL

Description
IGBT TRENCH FIELD 650V 48A LPDS Product overview: RGT50NS65DGTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 48A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 48A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT50NS65DGTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT TRENCH FIELD 650V 48A LPDS Product overview: RGT50NS65DGTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 48A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 48A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT50NS65DGTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 48A IGBT Transistor
279-RGT50NS65DGTL
650V 48A IGBT Transistor 279-RGT50NS65DGTL
IGBT TRENCH FIELD 650V 48A LPDS Product overview: RGT50NS65DGTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 48A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 48A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT50NS65DGTL can be used for catalog matching and distributor lookup.

IGBT TRENCH FIELD 650V 48A LPDS Product overview: RGT50NS65DGTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 48A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 48A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT50NS65DGTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - RGT50NS65DGTLCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 48A 194W Surface Mount LPDS

IGBT Trench Field Stop 650V 48A 194W Surface Mount LPDS

Buy Now Datasheet
Single IGBTs - RGT50NS65DGTLTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 48A 194W Surface Mount LPDS

IGBT Trench Field Stop 650V 48A 194W Surface Mount LPDS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324501-RGT50NS65DGTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324501-RGT50NS65DGTL
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324501-RGT50NS65DGTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324501-RGT50NS65DGT L Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power - Max: 194 W Reverse Recovery Time (trr): 58 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 48 A Current - Collector Pulsed (Icm): 75 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 25A Input Type: Standard Gate Charge: 49 nC Td (on/off) @ 25°C: 27ns/88ns Test Condition: 400V, 25A, 10Ohm, 15V Supplier Device Package: LPDS Temperature Range - Operating: -40°C ~ 175°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RGT50NS65DGTLTR,RGT5 0NS65DGTLDKR,RGT50NS 65DGTLCT Base Product Number: RGT50 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324501-RGT50NS65DGTL
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Power - Max: 194 W
Reverse Recovery Time (trr): 58 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 48 A
Current - Collector Pulsed (Icm): 75 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 25A
Input Type: Standard
Gate Charge: 49 nC
Td (on/off) @ 25°C: 27ns/88ns
Test Condition: 400V, 25A, 10Ohm, 15V
Supplier Device Package: LPDS
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RGT50NS65DGTLTR,RGT50NS65DGTLDKR,RGT50NS65DGTLCT
Base Product Number: RGT50
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Igbt, 650V, 48A, 175Deg C, 194W; Dc Collector Current Rohm - 10AH0566 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 48A, 175Deg C, 194W; Dc Collector Current Rohm
10AH0566
Igbt, 650V, 48A, 175Deg C, 194W; Dc Collector Current Rohm 10AH0566
IGBT, 650V, 48A, 175DEG C, 194W; DC Collector Current:48A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:194W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-262; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 650V, 48A, 175DEG C, 194W; DC Collector Current:48A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:194W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-262; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGT50NS65DGTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGT50NS65DGTL
Discrete Semiconductor Products - Transistors - IGBTs RGT50NS65DGTL
IGBT TRENCH FIELD 650V 48A LPDS

IGBT TRENCH FIELD 650V 48A LPDS

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
RGT50NS65DGTL
IGBT Transistors RGT50NS65DGTL
IGBT Transistors IGBT HIGH VOLT AND CURRENT AP

IGBT Transistors IGBT HIGH VOLT AND CURRENT AP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-RGT50NS65DGTL RGT50NS65DGTLCT-ND RGT50NS65DGTLTR-ND 1324501-RGT50NS65DGTL 10AH0566 RGT50NS65DGTL RGT50NS65DGTL
Product Name 650V 48A IGBT Transistor Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Igbt, 650V, 48A, 175Deg C, 194W; Dc Collector Current Rohm Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
PD 194 milliwatts 194000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3
Unlock Full Specs
to access all available technical data