ROHM Semiconductor USA, LLC FETs - Single - RD3H160SPTL1 RD3H160SPTL1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 806628-RD3H160SPTL1 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 45V Supplier Device Package: TO-252 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Temperature Range - Operating: 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 20W (Tc) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 50mOhm at 16A, 10V Gate Charge (Qg) (Maximum) at Vgs: 16nC at 5V Input Capacitance (Ciss) (Maximum) at Vds: 2000pF at 10V Current - Continuous Drain (Id) at 25°C: 16A Vgs(th) (Maximum) at Id: 3V at 1mA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 806628-RD3H160SPTL1 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 45V Supplier Device Package: TO-252 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Temperature Range - Operating: 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 20W (Tc) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 50mOhm at 16A, 10V Gate Charge (Qg) (Maximum) at Vgs: 16nC at 5V Input Capacitance (Ciss) (Maximum) at Vds: 2000pF at 10V Current - Continuous Drain (Id) at 25°C: 16A Vgs(th) (Maximum) at Id: 3V at 1mA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - RD3H160SPTL1 - 806628-RD3H160SPTL1 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - RD3H160SPTL1
806628-RD3H160SPTL1
FETs - Single - RD3H160SPTL1 806628-RD3H160SPTL1
Manufacturer: Rohm Semiconductor Win Source Part Number: 806628-RD3H160SPTL1 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 45V Supplier Device Package: TO-252 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Temperature Range - Operating: 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 20W (Tc) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 50mOhm at 16A, 10V Gate Charge (Qg) (Maximum) at Vgs: 16nC at 5V Input Capacitance (Ciss) (Maximum) at Vds: 2000pF at 10V Current - Continuous Drain (Id) at 25°C: 16A Vgs(th) (Maximum) at Id: 3V at 1mA Maximum Vgs: ±20V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 806628-RD3H160SPTL1
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 45V
Supplier Device Package: TO-252
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 20W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 50mOhm at 16A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 16nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds: 2000pF at 10V
Current - Continuous Drain (Id) at 25°C: 16A
Vgs(th) (Maximum) at Id: 3V at 1mA
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - RD3H160SPTL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3H160SPTL1DKR-ND
Single FETs, MOSFETs RD3H160SPTL1DKR-ND
P-Channel 45V 16A (Ta) 20W (Tc) Surface Mount TO-252

P-Channel 45V 16A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3H160SPTL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3H160SPTL1CT-ND
Single FETs, MOSFETs RD3H160SPTL1CT-ND
P-Channel 45V 16A (Ta) 20W (Tc) Surface Mount TO-252

P-Channel 45V 16A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3H160SPTL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3H160SPTL1TR-ND
Single FETs, MOSFETs RD3H160SPTL1TR-ND
P-Channel 45V 16A (Ta) 20W (Tc) Surface Mount TO-252

P-Channel 45V 16A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
MOSFETs - 2643807 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643807
MOSFETs 2643807
Pch -45V -16A Power MOSFET

Pch -45V -16A Power MOSFET

Supplier's Site
MOSFETs - 2643807P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643807P
MOSFETs 2643807P
Pch -45V -16A Power MOSFET

Pch -45V -16A Power MOSFET

Supplier's Site
MOSFETs - 2643806 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643806
MOSFETs 2643806
Pch -45V -16A Power MOSFET

Pch -45V -16A Power MOSFET

Supplier's Site
Singapore, Singapore
45V 16A TO252 MOSFET Transistor
278-RD3H160SPTL1
45V 16A TO252 MOSFET Transistor 278-RD3H160SPTL1
MOSFET P-CH 45V 16A TO252 Product overview: RD3H160SPTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 16A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 16A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3H160SPTL1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 45V 16A TO252 Product overview: RD3H160SPTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 16A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 16A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3H160SPTL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3H160SPTL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3H160SPTL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3H160SPTL1
MOSFET P-CH 45V 16A TO252

MOSFET P-CH 45V 16A TO252

Supplier's Site
Mosfet, P-Ch, -45V, -16A, 150Deg C, 20W; Transistor Polarity Rohm - 23AH3405 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -45V, -16A, 150Deg C, 20W; Transistor Polarity Rohm
23AH3405
Mosfet, P-Ch, -45V, -16A, 150Deg C, 20W; Transistor Polarity Rohm 23AH3405
MOSFET, P-CH, -45V, -16A, 150DEG C, 20W; Transistor Polarity:P Channel; Continuous Drain Current Id:-16A; Drain Source Voltage Vds:-45V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -45V, -16A, 150DEG C, 20W; Transistor Polarity:P Channel; Continuous Drain Current Id:-16A; Drain Source Voltage Vds:-45V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Pch -45V -16A TO-252(DPAK)

MOSFET Pch -45V -16A TO-252(DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - RD3H160SPTL1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RD3H160SPTL1
Single FETs, MOSFETs RD3H160SPTL1
MOSFET P-CH 45V 16A TO252

MOSFET P-CH 45V 16A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 806628-RD3H160SPTL1 RD3H160SPTL1DKR-ND 2643807 278-RD3H160SPTL1 RD3H160SPTL1 23AH3405 RD3H160SPTL1 RD3H160SPTL1
Product Name FETs - Single - RD3H160SPTL1 Single FETs, MOSFETs MOSFETs 45V 16A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -45V, -16A, 150Deg C, 20W; Transistor Polarity Rohm MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
QG 16 nC
PD 20000 milliwatts 20 milliwatts 20000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data