ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E070BNTR1 RF4E070BNTR1

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088106-RF4E070BNTR1 Number of Terminals: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Mount: Surface Mount HS Code: 8541.29.910
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088106-RF4E070BNTR1 Number of Terminals: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Mount: Surface Mount HS Code: 8541.29.910
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E070BNTR1 - 1088106-RF4E070BNTR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E070BNTR1
1088106-RF4E070BNTR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E070BNTR1 1088106-RF4E070BNTR1
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088106-RF4E070BNTR1 Number of Terminals: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Mount: Surface Mount HS Code: 8541.29.910

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088106-RF4E070BNTR1
Number of Terminals: 8
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
HS Code: 8541.29.910

Buy Now
Mosfet, N-Ch, 30V, 7A, Dfn2020 Rohs Compliant Rohm - 51AH6451 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 7A, Dfn2020 Rohs Compliant Rohm
51AH6451
Mosfet, N-Ch, 30V, 7A, Dfn2020 Rohs Compliant Rohm 51AH6451
MOSFET, N-CH, 30V, 7A, DFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 7A, DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1088106-RF4E070BNTR1 51AH6451
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E070BNTR1 Mosfet, N-Ch, 30V, 7A, Dfn2020 Rohs Compliant Rohm
Package Type SOT3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFZ44ZSTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers