ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single RD3S100AAFRATL

Description
Win Source Part Number: 980268-RD3S100AAFRAT L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 190 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 182mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 85W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: 846-RD3S100AAFRATLDK R,846-RD3S100AAFRATL CT,846-RD3S100AAFRAT LTR Base Product Number: RD3S100 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 980268-RD3S100AAFRAT L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 190 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 182mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 85W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: 846-RD3S100AAFRATLDK R,846-RD3S100AAFRATL CT,846-RD3S100AAFRAT LTR Base Product Number: RD3S100 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 980268-RD3S100AAFRATL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
980268-RD3S100AAFRATL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 980268-RD3S100AAFRATL
Win Source Part Number: 980268-RD3S100AAFRAT L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 190 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 182mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 85W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: 846-RD3S100AAFRATLDK R,846-RD3S100AAFRATL CT,846-RD3S100AAFRAT LTR Base Product Number: RD3S100 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Win Source Part Number: 980268-RD3S100AAFRATL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 190 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 182mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 85W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-RD3S100AAFRATLDKR,846-RD3S100AAFRATLCT,846-RD3S100AAFRATLTR
Base Product Number: RD3S100
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 846-RD3S100AAFRATLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3S100AAFRATLTR-ND
Single FETs, MOSFETs 846-RD3S100AAFRATLTR-ND
N-Channel 190V 10A (Tc) 85W (Tc) Surface Mount TO-252

N-Channel 190V 10A (Tc) 85W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 846-RD3S100AAFRATLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3S100AAFRATLCT-ND
Single FETs, MOSFETs 846-RD3S100AAFRATLCT-ND
N-Channel 190V 10A (Tc) 85W (Tc) Surface Mount TO-252

N-Channel 190V 10A (Tc) 85W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 846-RD3S100AAFRATLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3S100AAFRATLDKR-ND
Single FETs, MOSFETs 846-RD3S100AAFRATLDKR-ND
N-Channel 190V 10A (Tc) 85W (Tc) Surface Mount TO-252

N-Channel 190V 10A (Tc) 85W (Tc) Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3S100AAFRATL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3S100AAFRATL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3S100AAFRATL
MOSFET N-CH 190V 10A TO252

MOSFET N-CH 190V 10A TO252

Supplier's Site
Mosfet, N-Ch, 190V, 10A, 150Deg C, 85W Rohs Compliant Rohm - 29AK4617 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 190V, 10A, 150Deg C, 85W Rohs Compliant Rohm
29AK4617
Mosfet, N-Ch, 190V, 10A, 150Deg C, 85W Rohs Compliant Rohm 29AK4617
MOSFET, N-CH, 190V, 10A, 150DEG C, 85W ROHS COMPLIANT: YES

MOSFET, N-CH, 190V, 10A, 150DEG C, 85W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 980268-RD3S100AAFRATL 846-RD3S100AAFRATLTR-ND RD3S100AAFRATL 29AK4617
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 190V, 10A, 150Deg C, 85W Rohs Compliant Rohm
Polarity N-Channel N-Channel
PD 85000 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6787 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-205AF Metal Can
Packing Method Bulk; Bulk
View Details
300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details