ROHM Semiconductor USA, LLC MOSFETs RD3L050SNTL1

Description
Nch 60V 5A Power MOSFET
Request a Quote Datasheet
Description
Nch 60V 5A Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2643809 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643809
MOSFETs 2643809
Nch 60V 5A Power MOSFET

Nch 60V 5A Power MOSFET

Supplier's Site
MOSFETs - 2643808 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643808
MOSFETs 2643808
Nch 60V 5A Power MOSFET

Nch 60V 5A Power MOSFET

Supplier's Site
MOSFETs - 2643809P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643809P
MOSFETs 2643809P
Nch 60V 5A Power MOSFET

Nch 60V 5A Power MOSFET

Supplier's Site
Single FETs, MOSFETs - 846-RD3L050SNTL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3L050SNTL1CT-ND
Single FETs, MOSFETs 846-RD3L050SNTL1CT-ND
N-Channel 60V 5A (Ta) 15W (Tc) Surface Mount TO-252

N-Channel 60V 5A (Ta) 15W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 846-RD3L050SNTL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3L050SNTL1TR-ND
Single FETs, MOSFETs 846-RD3L050SNTL1TR-ND
N-Channel 60V 5A (Ta) 15W (Tc) Surface Mount TO-252

N-Channel 60V 5A (Ta) 15W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 846-RD3L050SNTL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3L050SNTL1DKR-ND
Single FETs, MOSFETs 846-RD3L050SNTL1DKR-ND
N-Channel 60V 5A (Ta) 15W (Tc) Surface Mount TO-252

N-Channel 60V 5A (Ta) 15W (Tc) Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3L050SNTL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3L050SNTL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3L050SNTL1
MOSFET N-CH 60V 5A TO252

MOSFET N-CH 60V 5A TO252

Supplier's Site
Single FETs, MOSFETs - RD3L050SNTL1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RD3L050SNTL1
Single FETs, MOSFETs RD3L050SNTL1
MOSFET N-CH 60V 5A TO252

MOSFET N-CH 60V 5A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Nch 60V 5A TO-252(DPAK)

MOSFET Nch 60V 5A TO-252(DPAK)

Buy Now Datasheet
Mosfet, N-Ch, 60V, 5A, 150Deg C, 15W; Transistor Polarity Rohm - 23AH3407 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 5A, 150Deg C, 15W; Transistor Polarity Rohm
23AH3407
Mosfet, N-Ch, 60V, 5A, 150Deg C, 15W; Transistor Polarity Rohm 23AH3407
MOSFET, N-CH, 60V, 5A, 150DEG C, 15W; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.078ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 5A, 150DEG C, 15W; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.078ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2643809 846-RD3L050SNTL1CT-ND RD3L050SNTL1 RD3L050SNTL1 RD3L050SNTL1 23AH3407
Product Name MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 5A, 150Deg C, 15W; Transistor Polarity Rohm
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Polarity N-Channel N-Channel; N-Channel
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data