ROHM Semiconductor USA, LLC Single FETs, MOSFETs RE1C002UNTCL

Description
N-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet
Description
N-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RE1C002UNTCLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RE1C002UNTCLTR-ND
Single FETs, MOSFETs RE1C002UNTCLTR-ND
N-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

N-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single FETs, MOSFETs - RE1C002UNTCLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RE1C002UNTCLCT-ND
Single FETs, MOSFETs RE1C002UNTCLCT-ND
N-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

N-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single FETs, MOSFETs - RE1C002UNTCLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RE1C002UNTCLDKR-ND
Single FETs, MOSFETs RE1C002UNTCLDKR-ND
N-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

N-Channel 20V 200mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RE1C002UNTCL - 103505-RE1C002UNTCL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RE1C002UNTCL
103505-RE1C002UNTCL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RE1C002UNTCL 103505-RE1C002UNTCL
Manufacturer: Rohm Semiconductor Win Source Part Number: 103505-RE1C002UNTCL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Family Name: RE1C002UN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 2.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMT3F (SOT-416FL) Dimension: SC-89, SOT-490 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 25pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 100mA, 2.5V Alternative Parts (Cross-Reference): SSM3K38MFV(TL3,T); SI1012-TP; SSM3K37FS,LF; ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 103505-RE1C002UNTCL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Family Name: RE1C002UN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 2.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3F (SOT-416FL)
Dimension: SC-89, SOT-490
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 25pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 100mA, 2.5V
Alternative Parts (Cross-Reference): SSM3K38MFV(TL3,T); SI1012-TP; SSM3K37FS,LF;
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 1246784 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1246784
MOSFETs 1246784
MOSFET,N-channel,20V ,200mA,SOT416FL

MOSFET,N-channel,20V,200mA,SOT416FL

Supplier's Site
MOSFETs - 1246784P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1246784P
MOSFETs 1246784P
MOSFET,N-channel,20V ,200mA,SOT416FL

MOSFET,N-channel,20V,200mA,SOT416FL

Supplier's Site
Mosfet, N-Ch, 20V, 0.2A, 150Deg C, 0.15W; Transistor Polarity Rohm - 82AC3029 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.2A, 150Deg C, 0.15W; Transistor Polarity Rohm
82AC3029
Mosfet, N-Ch, 20V, 0.2A, 150Deg C, 0.15W; Transistor Polarity Rohm 82AC3029
MOSFET, N-CH, 20V, 0.2A, 150DEG C, 0.15W; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:2.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 0.2A, 150DEG C, 0.15W; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:2.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - RE1C002UNTCL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RE1C002UNTCL
Single FETs, MOSFETs RE1C002UNTCL
MOSFET N-CH 20V 200MA EMT3F

MOSFET N-CH 20V 200MA EMT3F

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
RE1C002UNTCL
Triode/MOS Tube/Transistor >> MOSFETs RE1C002UNTCL
20V 200mA 1.2Ω@100mA,2.5V 150mW 1V@1mA null SC-89(SOT-490) MOSFETs ROHS

20V 200mA 1.2Ω@100mA,2.5V 150mW 1V@1mA null SC-89(SOT-490) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 1.2V Drive Nch MOSFET

MOSFET 1.2V Drive Nch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RE1C002UNTCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RE1C002UNTCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RE1C002UNTCL
MOSFET N-CH 20V 200MA EMT3F

MOSFET N-CH 20V 200MA EMT3F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RE1C002UNTCLTR-ND 103505-RE1C002UNTCL 1246784 1246784P 82AC3029 RE1C002UNTCL RE1C002UNTCL RE1C002UNTCL RE1C002UNTCL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RE1C002UNTCL MOSFETs MOSFETs Mosfet, N-Ch, 20V, 0.2A, 150Deg C, 0.15W; Transistor Polarity Rohm Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SC-89, SOT-490 SOT3; EMT3F (SOT-416FL) Sot-416fl SOT-416 TO-3 SC-89, SOT-490
V(BR)DSS 20 volts 20 volts 20 volts
PD 150 milliwatts 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF2804L-313 - Acme Chip Technology Co., Limited
Specs
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details