ROHM Semiconductor USA, LLC -60V -10A MOSFET Transistor RD3L01BATTL1

Description
PCH -60V -10A POWER MOSFET - RD3 Product overview: RD3L01BATTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3L01BATTL1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PCH -60V -10A POWER MOSFET - RD3 Product overview: RD3L01BATTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3L01BATTL1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-60V -10A MOSFET Transistor
278-RD3L01BATTL1
-60V -10A MOSFET Transistor 278-RD3L01BATTL1
PCH -60V -10A POWER MOSFET - RD3 Product overview: RD3L01BATTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3L01BATTL1 can be used for catalog matching and distributor lookup.

PCH -60V -10A POWER MOSFET - RD3 Product overview: RD3L01BATTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3L01BATTL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 846-RD3L01BATTL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3L01BATTL1CT-ND
Single FETs, MOSFETs 846-RD3L01BATTL1CT-ND
P-Channel 60V 10A (Ta) 26W (Ta) Surface Mount TO-252

P-Channel 60V 10A (Ta) 26W (Ta) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 846-RD3L01BATTL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3L01BATTL1TR-ND
Single FETs, MOSFETs 846-RD3L01BATTL1TR-ND
P-Channel 60V 10A (Ta) 26W (Ta) Surface Mount TO-252

P-Channel 60V 10A (Ta) 26W (Ta) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 846-RD3L01BATTL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3L01BATTL1DKR-ND
Single FETs, MOSFETs 846-RD3L01BATTL1DKR-ND
P-Channel 60V 10A (Ta) 26W (Ta) Surface Mount TO-252

P-Channel 60V 10A (Ta) 26W (Ta) Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: P-Channel Technology: MOSFET (Metal Oxide) Rds On (Max) @ Id, Vgs: 84mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 15.2 nC @ 10 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Rohm Semiconductor
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Rds On (Max) @ Id, Vgs: 84mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 15.2 nC @ 10 V

Buy Now Datasheet
Single FETs, MOSFETs - RD3L01BATTL1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RD3L01BATTL1
Single FETs, MOSFETs RD3L01BATTL1
PCH -60V -10A POWER MOSFET - RD3

PCH -60V -10A POWER MOSFET - RD3

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 10A, To-252 Rohs Compliant Rohm - 22AJ0391 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 10A, To-252 Rohs Compliant Rohm
22AJ0391
Mosfet, P-Ch, 60V, 10A, To-252 Rohs Compliant Rohm 22AJ0391
MOSFET, P-CH, 60V, 10A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 10A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3L01BATTL1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3L01BATTL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3L01BATTL1
PCH -60V -10A POWER MOSFET - RD3

PCH -60V -10A POWER MOSFET - RD3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RD3L01BATTL1 846-RD3L01BATTL1CT-ND RD3L01BATTL1 22AJ0391 RD3L01BATTL1
Product Name -60V -10A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 60V, 10A, To-252 Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 26 milliwatts 26000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data