ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs RGPR20NS43HRTL

Description
Win Source Part Number: 1376591-RGPR20NS43HR TL Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Not For New Designs Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: LPDS Base Product Number: RGPR20 Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 300V, 8A, 100Ohm, 5V Current - Collector (Ic) (Max): 20 A Voltage - Collector Emitter Breakdown (Max): 460 V Power - Max: 107 W Input Type: Standard Vce(on) (Max) @ Vge, Ic: 2.0V @ 5V, 10A Gate Charge: 14 nC Td (on/off) @ 25°C: 500ns/4µs
Request a Quote Datasheet
Description
Win Source Part Number: 1376591-RGPR20NS43HR TL Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Not For New Designs Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: LPDS Base Product Number: RGPR20 Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 300V, 8A, 100Ohm, 5V Current - Collector (Ic) (Max): 20 A Voltage - Collector Emitter Breakdown (Max): 460 V Power - Max: 107 W Input Type: Standard Vce(on) (Max) @ Vge, Ic: 2.0V @ 5V, 10A Gate Charge: 14 nC Td (on/off) @ 25°C: 500ns/4µs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376591-RGPR20NS43HRTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1376591-RGPR20NS43HRTL
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1376591-RGPR20NS43HRTL
Win Source Part Number: 1376591-RGPR20NS43HR TL Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Not For New Designs Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: LPDS Base Product Number: RGPR20 Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 300V, 8A, 100Ohm, 5V Current - Collector (Ic) (Max): 20 A Voltage - Collector Emitter Breakdown (Max): 460 V Power - Max: 107 W Input Type: Standard Vce(on) (Max) @ Vge, Ic: 2.0V @ 5V, 10A Gate Charge: 14 nC Td (on/off) @ 25°C: 500ns/4µs

Win Source Part Number: 1376591-RGPR20NS43HRTL
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: LPDS
Base Product Number: RGPR20
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 300V, 8A, 100Ohm, 5V
Current - Collector (Ic) (Max): 20 A
Voltage - Collector Emitter Breakdown (Max): 460 V
Power - Max: 107 W
Input Type: Standard
Vce(on) (Max) @ Vge, Ic: 2.0V @ 5V, 10A
Gate Charge: 14 nC
Td (on/off) @ 25°C: 500ns/4µs

Buy Now Datasheet
Single IGBTs - RGPR20NS43HRTLCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT 460V 20A 107W Surface Mount LPDS

IGBT 460V 20A 107W Surface Mount LPDS

Buy Now Datasheet
Single IGBTs - RGPR20NS43HRTLTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 460V 20A 107W Surface Mount LPDS

IGBT 460V 20A 107W Surface Mount LPDS

Buy Now Datasheet
Single IGBTs - RGPR20NS43HRTLDKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 460V 20A 107W Surface Mount LPDS

IGBT 460V 20A 107W Surface Mount LPDS

Buy Now Datasheet
Singapore, Singapore
460V 20A IGBT Transistor
279-RGPR20NS43HRTL
460V 20A IGBT Transistor 279-RGPR20NS43HRTL
IGBT 460V 20A IGNITION LPDS Product overview: RGPR20NS43HRTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 460V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 460V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGPR20NS43HRTL can be used for catalog matching and distributor lookup.

IGBT 460V 20A IGNITION LPDS Product overview: RGPR20NS43HRTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 460V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 460V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGPR20NS43HRTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ignition Igbt 430V 20A To-263S Aec-Q101; Dc Collector Current Rohm - 22AC8544 - Newark, An Avnet Company
Chicago, IL, United States
Ignition Igbt 430V 20A To-263S Aec-Q101; Dc Collector Current Rohm
22AC8544
Ignition Igbt 430V 20A To-263S Aec-Q101; Dc Collector Current Rohm 22AC8544
IGNITION IGBT 430V 20A TO-263S AEC-Q101; DC Collector Current:20A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:107W; Collector Emitter Voltage V(br)ceo:460V; Transistor Case Style:TO-263; No. of RoHS Compliant: Yes

IGNITION IGBT 430V 20A TO-263S AEC-Q101; DC Collector Current:20A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:107W; Collector Emitter Voltage V(br)ceo:460V; Transistor Case Style:TO-263; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGPR20NS43HRTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGPR20NS43HRTL
Discrete Semiconductor Products - Transistors - IGBTs RGPR20NS43HRTL
IGBT 460V 20A IGNITION LPDS

IGBT 460V 20A IGNITION LPDS

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
RGPR20NS43HRTL
IGBT Transistors RGPR20NS43HRTL
IGBT Transistors 430V 20A 1.6V Vce Ignition IGBT

IGBT Transistors 430V 20A 1.6V Vce Ignition IGBT

Buy Now Datasheet
Single IGBTs - RGPR20NS43HRTL - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
RGPR20NS43HRTL
Single IGBTs RGPR20NS43HRTL
430V 20A IGNITION IGBT

430V 20A IGNITION IGBT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1376591-RGPR20NS43HRTL RGPR20NS43HRTLCT-ND RGPR20NS43HRTLTR-ND 279-RGPR20NS43HRTL 22AC8544 RGPR20NS43HRTL RGPR20NS43HRTL RGPR20NS43HRTL
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Single IGBTs Single IGBTs 460V 20A IGBT Transistor Ignition Igbt 430V 20A To-263S Aec-Q101; Dc Collector Current Rohm Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
VCES 460 volts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-3; TO-263 Automotive TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data