ROHM Semiconductor USA, LLC 650V 58A IGBT Transistor RGTH60TS65DGC13

Description
IGBT TRENCH FIELD 650V 58A TO247 Product overview: RGTH60TS65DGC13 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 58A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 58A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGTH60TS65DGC13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT TRENCH FIELD 650V 58A TO247 Product overview: RGTH60TS65DGC13 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 58A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 58A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGTH60TS65DGC13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 58A IGBT Transistor
279-RGTH60TS65DGC13
650V 58A IGBT Transistor 279-RGTH60TS65DGC13
IGBT TRENCH FIELD 650V 58A TO247 Product overview: RGTH60TS65DGC13 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 58A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 58A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGTH60TS65DGC13 can be used for catalog matching and distributor lookup.

IGBT TRENCH FIELD 650V 58A TO247 Product overview: RGTH60TS65DGC13 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 58A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 58A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGTH60TS65DGC13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376616-RGTH60TS65DGC13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1376616-RGTH60TS65DGC13
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1376616-RGTH60TS65DGC13
Win Source Part Number: 1376616-RGTH60TS65DG C13 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247 Base Product Number: RGTH60 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 30A, 10Ohm, 15V Reverse Recovery Time (trr): 58 ns Current - Collector (Ic) (Max): 58 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 194 W Input Type: Standard IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 30A Gate Charge: 58 nC Td (on/off) @ 25°C: 27ns/105ns

Win Source Part Number: 1376616-RGTH60TS65DGC13
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247
Base Product Number: RGTH60
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 400V, 30A, 10Ohm, 15V
Reverse Recovery Time (trr): 58 ns
Current - Collector (Ic) (Max): 58 A
Voltage - Collector Emitter Breakdown (Max): 650 V
Power - Max: 194 W
Input Type: Standard
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 30A
Gate Charge: 58 nC
Td (on/off) @ 25°C: 27ns/105ns

Buy Now Datasheet
Single IGBTs - 846-RGTH60TS65DGC13-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 58A 194W Through Hole TO-247

IGBT Trench Field Stop 650V 58A 194W Through Hole TO-247

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - IGBTs - RGTH60TS65DGC13 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Transistors - IGBTs
RGTH60TS65DGC13
Integrated Circuits (ICs) - Transistors - IGBTs RGTH60TS65DGC13
Integrated Circuits (ICs) - Transistors - IGBTs

Integrated Circuits (ICs) - Transistors - IGBTs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-RGTH60TS65DGC13 1376616-RGTH60TS65DGC13 846-RGTH60TS65DGC13-ND RGTH60TS65DGC13
Product Name 650V 58A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Single IGBTs Integrated Circuits (ICs) - Transistors - IGBTs
PD 194 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type Tube TO-247; SOT3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data