ROHM Semiconductor USA, LLC Single FETs, MOSFETs RD3G03BBGTL1

Description
NCH 40V 65A, TO-252, POWER MOSFE
Request a Quote Datasheet
Description
NCH 40V 65A, TO-252, POWER MOSFE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RD3G03BBGTL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3G03BBGTL1TR-ND
Single FETs, MOSFETs 846-RD3G03BBGTL1TR-ND
NCH 40V 65A, TO-252, POWER MOSFE

NCH 40V 65A, TO-252, POWER MOSFE

Buy Now Datasheet
Single FETs, MOSFETs - 846-RD3G03BBGTL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3G03BBGTL1DKR-ND
Single FETs, MOSFETs 846-RD3G03BBGTL1DKR-ND
NCH 40V 65A, TO-252, POWER MOSFE

NCH 40V 65A, TO-252, POWER MOSFE

Buy Now Datasheet
Single FETs, MOSFETs - 846-RD3G03BBGTL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3G03BBGTL1CT-ND
Single FETs, MOSFETs 846-RD3G03BBGTL1CT-ND
NCH 40V 65A, TO-252, POWER MOSFE

NCH 40V 65A, TO-252, POWER MOSFE

Buy Now Datasheet
MOSFETs - 2619330P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2619330P
MOSFETs 2619330P
Nch 40V 65A, TO-252, Power MOSFET

Nch 40V 65A, TO-252, Power MOSFET

Supplier's Site
MOSFETs - 2619329 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2619329
MOSFETs 2619329
Nch 40V 65A, TO-252, Power MOSFET

Nch 40V 65A, TO-252, Power MOSFET

Supplier's Site
MOSFETs - 2619330 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2619330
MOSFETs 2619330
Nch 40V 65A, TO-252, Power MOSFET

Nch 40V 65A, TO-252, Power MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3G03BBGTL1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3G03BBGTL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3G03BBGTL1
NCH 40V 65A, TO-252, POWER MOSFE

NCH 40V 65A, TO-252, POWER MOSFE

Supplier's Site
Mosfet, N-Ch, 40V, 65A, To-252 Rohs Compliant Rohm - 61AK9996 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 65A, To-252 Rohs Compliant Rohm
61AK9996
Mosfet, N-Ch, 40V, 65A, To-252 Rohs Compliant Rohm 61AK9996
MOSFET, N-CH, 40V, 65A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 65A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-RD3G03BBGTL1TR-ND 2619330P RD3G03BBGTL1 61AK9996
Product Name Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 65A, To-252 Rohs Compliant Rohm
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF2804STRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
8 suppliers