N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount HUML2020L8
N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount HUML2020L8
MOSFET N-CH 30V 7A HUML2020L8 Product overview: RF4E070GNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4E070GNTR can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 7A HUML2020L8
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RF4E070GNTRTR-ND | 278-RF4E070GNTR | RF4E070GNTR | RF4E070GNTR |
| Product Name | Single FETs, MOSFETs | 30V 7A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | 8-PowerUDFN | Tape & Reel (TR) | 8-PowerUDFN | |
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0040 kS |