IGBT Trench Field Stop 650V 58A 194W Through Hole TO-247
IGBT TRENCH FIELD 650V 58A TO247
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 846-RGTH60TS65GC13-ND | RGTH60TS65GC13 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) |