ROHM Semiconductor USA, LLC Single IGBTs RGTH80TS65GC13

Description
IGBT Trench Field Stop 650V 70A 234W Through Hole TO-247G
Request a Quote
Description
IGBT Trench Field Stop 650V 70A 234W Through Hole TO-247G
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RGTH80TS65GC13 is an IGBT transistor with a maximum collector-emitter voltage of 650V and a collector current rating of 70A, suitable for applications requiring high power handling. It features a typical collector-emitter saturation voltage of 1.6V and a power dissipation capability of 234W at a case temperature of 25°C. The device operates within a junction temperature range of -40 to +175°C, making it versatile for various thermal environments. This transistor is designed for high-speed switching applications, offering low switching losses and soft switching characteristics. It is RoHS compliant, ensuring it meets environmental regulations. The packaging is in a TO-247GE format, and it is supplied in tubes with a basic ordering unit of 600 pieces. The thermal resistance from junction to case is specified at 0.64°C/W, which aids in thermal management during operation. Engineers considering this product should evaluate its specifications against their project requirements, particularly in power conditioning applications.

Datasheet Summary
Powered by GS/AI

The RGTH80TS65GC13 is an IGBT transistor with a maximum collector-emitter voltage of 650V and a collector current rating of 70A, suitable for applications requiring high power handling. It features a typical collector-emitter saturation voltage of 1.6V and a power dissipation capability of 234W at a case temperature of 25°C. The device operates within a junction temperature range of -40 to +175°C, making it versatile for various thermal environments. This transistor is designed for high-speed switching applications, offering low switching losses and soft switching characteristics. It is RoHS compliant, ensuring it meets environmental regulations. The packaging is in a TO-247GE format, and it is supplied in tubes with a basic ordering unit of 600 pieces. The thermal resistance from junction to case is specified at 0.64°C/W, which aids in thermal management during operation. Engineers considering this product should evaluate its specifications against their project requirements, particularly in power conditioning applications.

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 846-RGTH80TS65GC13-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 70A 234W Through Hole TO-247G

IGBT Trench Field Stop 650V 70A 234W Through Hole TO-247G

Buy Now Datasheet
IGBTs - 2412296 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2412296
IGBTs 2412296
High-Speed Field Stop Trench IGBT

High-Speed Field Stop Trench IGBT

Supplier's Site
IGBTs - 2412298 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2412298
IGBTs 2412298
High-Speed Field Stop Trench IGBT

High-Speed Field Stop Trench IGBT

Supplier's Site
IGBTs - 2412298P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed Field Stop Trench IGBT

High-Speed Field Stop Trench IGBT

Supplier's Site
Transistor, Igbt, 650V, 70A/234W/to247Ge Rohs Compliant Rohm - 37AJ0746 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 650V, 70A/234W/to247Ge Rohs Compliant Rohm
37AJ0746
Transistor, Igbt, 650V, 70A/234W/to247Ge Rohs Compliant Rohm 37AJ0746
TRANSISTOR, IGBT, 650V, 70A/234W/TO247GE ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 650V, 70A/234W/TO247GE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGTH80TS65GC13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGTH80TS65GC13
Discrete Semiconductor Products - Transistors - IGBTs RGTH80TS65GC13
IGBT TRNCH FIELD 650V 70A TO247G

IGBT TRNCH FIELD 650V 70A TO247G

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 846-RGTH80TS65GC13-ND 2412296 37AJ0746 RGTH80TS65GC13
Product Name Single IGBTs IGBTs Transistor, Igbt, 650V, 70A/234W/to247Ge Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGW40N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers
IGBTs - Single - RJP30E3DPP-M0#T2 - 891794-RJP30E3DPP-M0#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Igbt, Module, Dual N Channel, 1.2Kv, 1.6Ka; Continuous Collector Current Fuji Electric - 54W0199 - Newark, An Avnet Company
Specs
Polarity N-Channel
PD 9.61E6 milliwatts
TJ ? to 150 C (? to 302 F)
View Details