ROHM Semiconductor USA, LLC Single IGBTs RGTH50TS65GC13

Description
IGBT Trench Field Stop 650V 50A 174W Through Hole TO-247G
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 50A 174W Through Hole TO-247G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 846-RGTH50TS65GC13-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 50A 174W Through Hole TO-247G

IGBT Trench Field Stop 650V 50A 174W Through Hole TO-247G

Buy Now Datasheet
IGBTs - 2412293 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2412293
IGBTs 2412293
High-Speed Field Stop Trench IGBT

High-Speed Field Stop Trench IGBT

Supplier's Site
IGBTs - 2412293P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed Field Stop Trench IGBT

High-Speed Field Stop Trench IGBT

Supplier's Site
IGBTs - 2412292 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2412292
IGBTs 2412292
High-Speed Field Stop Trench IGBT

High-Speed Field Stop Trench IGBT

Supplier's Site
Transistor, Igbt, 650V, 50A/174W/to247Ge Rohs Compliant Rohm - 37AJ0744 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 650V, 50A/174W/to247Ge Rohs Compliant Rohm
37AJ0744
Transistor, Igbt, 650V, 50A/174W/to247Ge Rohs Compliant Rohm 37AJ0744
TRANSISTOR, IGBT, 650V, 50A/174W/TO247GE ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 650V, 50A/174W/TO247GE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGTH50TS65GC13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGTH50TS65GC13
Discrete Semiconductor Products - Transistors - IGBTs RGTH50TS65GC13
IGBT TRNCH FIELD 650V 50A TO247G

IGBT TRNCH FIELD 650V 50A TO247G

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 846-RGTH50TS65GC13-ND 2412293 37AJ0744 RGTH50TS65GC13
Product Name Single IGBTs IGBTs Transistor, Igbt, 650V, 50A/174W/to247Ge Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data