ROHM Semiconductor USA, LLC 100V 13A TO252 MOSFET Transistor RD3P130SPTL1

Description
MOSFET P-CH 100V 13A TO252 Product overview: RD3P130SPTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3P130SPTL1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 100V 13A TO252 Product overview: RD3P130SPTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3P130SPTL1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 13A TO252 MOSFET Transistor
278-RD3P130SPTL1
100V 13A TO252 MOSFET Transistor 278-RD3P130SPTL1
MOSFET P-CH 100V 13A TO252 Product overview: RD3P130SPTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3P130SPTL1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 13A TO252 Product overview: RD3P130SPTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3P130SPTL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1720398 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1720398
MOSFETs 1720398
Pch -100V -13A Power MOSFET

Pch -100V -13A Power MOSFET

Supplier's Site
MOSFETs - 1720456 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1720456
MOSFETs 1720456
Pch -100V -13A Power MOSFET

Pch -100V -13A Power MOSFET

Supplier's Site
FETs - Single - RD3P130SPTL1 - 804113-RD3P130SPTL1 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - RD3P130SPTL1
804113-RD3P130SPTL1
FETs - Single - RD3P130SPTL1 804113-RD3P130SPTL1
Manufacturer: Rohm Semiconductor Win Source Part Number: 804113-RD3P130SPTL1 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: TO-252 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Temperature Range - Operating: 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 20W (Tc) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 200mOhm at 6.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2400pF at 25V Current - Continuous Drain (Id) at 25°C: 13A Vgs(th) (Maximum) at Id: 2.5V at 1mA Maximum Vgs: ±20V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 804113-RD3P130SPTL1
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: TO-252
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 20W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 200mOhm at 6.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2400pF at 25V
Current - Continuous Drain (Id) at 25°C: 13A
Vgs(th) (Maximum) at Id: 2.5V at 1mA
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - RD3P130SPTL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3P130SPTL1TR-ND
Single FETs, MOSFETs RD3P130SPTL1TR-ND
P-Channel 100V 13A (Ta) 20W (Tc) Surface Mount TO-252

P-Channel 100V 13A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3P130SPTL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3P130SPTL1CT-ND
Single FETs, MOSFETs RD3P130SPTL1CT-ND
P-Channel 100V 13A (Ta) 20W (Tc) Surface Mount TO-252

P-Channel 100V 13A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3P130SPTL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3P130SPTL1DKR-ND
Single FETs, MOSFETs RD3P130SPTL1DKR-ND
P-Channel 100V 13A (Ta) 20W (Tc) Surface Mount TO-252

P-Channel 100V 13A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3P130SPTL1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RD3P130SPTL1
Single FETs, MOSFETs RD3P130SPTL1
MOSFET P-CH 100V 13A TO252

MOSFET P-CH 100V 13A TO252

Supplier's Site Datasheet
Mosfet, P-Ch, 100V, 13A, 150Deg C, 20W Rohs Compliant Rohm - 29AK4615 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 13A, 150Deg C, 20W Rohs Compliant Rohm
29AK4615
Mosfet, P-Ch, 100V, 13A, 150Deg C, 20W Rohs Compliant Rohm 29AK4615
MOSFET, P-CH, 100V, 13A, 150DEG C, 20W ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, 13A, 150DEG C, 20W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pch -100V -13A TO-252(DPAK)

MOSFET Pch -100V -13A TO-252(DPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3P130SPTL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3P130SPTL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3P130SPTL1
MOSFET P-CH 100V 13A TO252

MOSFET P-CH 100V 13A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RD3P130SPTL1 1720398 1720456 804113-RD3P130SPTL1 RD3P130SPTL1TR-ND RD3P130SPTL1 29AK4615 RD3P130SPTL1 RD3P130SPTL1
Product Name 100V 13A TO252 MOSFET Transistor MOSFETs MOSFETs FETs - Single - RD3P130SPTL1 Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 100V, 13A, 150Deg C, 20W Rohs Compliant Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0100 kS
PD 20 milliwatts 20000 milliwatts 20000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data