ROHM Semiconductor USA, LLC Single IGBTs RGW00TK65DGVC11

Description
IGBT Trench Field Stop 650V 45A 89W Through Hole TO-3PFM
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 45A 89W Through Hole TO-3PFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RGW00TK65DGVC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 45A 89W Through Hole TO-3PFM

IGBT Trench Field Stop 650V 45A 89W Through Hole TO-3PFM

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RGW00TK65DGVC11
IGBT Transistors RGW00TK65DGVC11
IGBT Transistors 650V 50A TO-3PFM Field Stp Trnch IGBT

IGBT Transistors 650V 50A TO-3PFM Field Stp Trnch IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGW00TK65DGVC11 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGW00TK65DGVC11
Discrete Semiconductor Products - Transistors - IGBTs RGW00TK65DGVC11
IGBT TRNCH FIELD 650V 45A TO3PFM

IGBT TRNCH FIELD 650V 45A TO3PFM

Supplier's Site
Igbt, Single, 650V, 45A, To-3Pfm; Dc Collector Current Rohm - 65AC3997 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 45A, To-3Pfm; Dc Collector Current Rohm
65AC3997
Igbt, Single, 650V, 45A, To-3Pfm; Dc Collector Current Rohm 65AC3997
IGBT, SINGLE, 650V, 45A, TO-3PFM; DC Collector Current:45A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:89W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PFM; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 650V, 45A, TO-3PFM; DC Collector Current:45A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:89W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PFM; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RGW00TK65DGVC11-ND RGW00TK65DGVC11 RGW00TK65DGVC11 65AC3997
Product Name Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Igbt, Single, 650V, 45A, To-3Pfm; Dc Collector Current Rohm
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data