ROHM Semiconductor USA, LLC 650V 50A IGBT Transistor RGTH50TS65DGC11

Description
IGBT TRNCH FIELD 650V 50A TO247N Product overview: RGTH50TS65DGC11 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGTH50TS65DGC11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT TRNCH FIELD 650V 50A TO247N Product overview: RGTH50TS65DGC11 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGTH50TS65DGC11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 50A IGBT Transistor
279-RGTH50TS65DGC11
650V 50A IGBT Transistor 279-RGTH50TS65DGC11
IGBT TRNCH FIELD 650V 50A TO247N Product overview: RGTH50TS65DGC11 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGTH50TS65DGC11 can be used for catalog matching and distributor lookup.

IGBT TRNCH FIELD 650V 50A TO247N Product overview: RGTH50TS65DGC11 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGTH50TS65DGC11 can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - RGTH50TS65DGC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 50A 174W Through Hole TO-247N

IGBT Trench Field Stop 650V 50A 174W Through Hole TO-247N

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RGTH50TS65DGC11
IGBT Transistors RGTH50TS65DGC11
IGBT Transistors 650V 25A IGBT Stop Trench

IGBT Transistors 650V 25A IGBT Stop Trench

Buy Now Datasheet
Igbt, Single, 650V, 50A, To-247N-3; Dc Collector Current Rohm - 76Y4975 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 50A, To-247N-3; Dc Collector Current Rohm
76Y4975
Igbt, Single, 650V, 50A, To-247N-3; Dc Collector Current Rohm 76Y4975
IGBT, SINGLE, 650V, 50A, TO-247N-3; DC Collector Current:50A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:174W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247N; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 650V, 50A, TO-247N-3; DC Collector Current:50A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:174W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247N; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGTH50TS65DGC11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGTH50TS65DGC11
Discrete Semiconductor Products - Transistors - IGBTs RGTH50TS65DGC11
IGBT TRNCH FIELD 650V 50A TO247N

IGBT TRNCH FIELD 650V 50A TO247N

Supplier's Site
IGBT 650V 50A 174W TO-247N - 687-RGTH50TS65DGC11 - Utmel Electronic Limited
Hong Kong, China
IGBT 650V 50A 174W TO-247N
687-RGTH50TS65DGC11
IGBT 650V 50A 174W TO-247N 687-RGTH50TS65DGC11
IGBT 650V 50A 174W TO-247N

IGBT 650V 50A 174W TO-247N

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-RGTH50TS65DGC11 RGTH50TS65DGC11-ND RGTH50TS65DGC11 76Y4975 RGTH50TS65DGC11 687-RGTH50TS65DGC11
Product Name 650V 50A IGBT Transistor Single IGBTs IGBT Transistors Igbt, Single, 650V, 50A, To-247N-3; Dc Collector Current Rohm Discrete Semiconductor Products - Transistors - IGBTs IGBT 650V 50A 174W TO-247N
PD 174 milliwatts 174000 milliwatts 174000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type Tube TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube Tube Tube; Tube Tube; Tube
Structure Trench Field Stop
Unlock Full Specs
to access all available technical data