ROHM Semiconductor USA, LLC IGBTs RGW00TS65HRC11

Description
High-Speed Fast Switching 650V 50A, IGBT
Request a Quote Datasheet
Description
High-Speed Fast Switching 650V 50A, IGBT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 2352747 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2352747
IGBTs 2352747
High-Speed Fast Switching 650V 50A, IGBT

High-Speed Fast Switching 650V 50A, IGBT

Supplier's Site
IGBTs - 2352747P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed Fast Switching 650V 50A, IGBT

High-Speed Fast Switching 650V 50A, IGBT

Supplier's Site
IGBTs - 2352746 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2352746
IGBTs 2352746
High-Speed Fast Switching 650V 50A, IGBT

High-Speed Fast Switching 650V 50A, IGBT

Supplier's Site
Single IGBTs - 846-RGW00TS65HRC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 96A 254W Through Hole TO-247N

IGBT Trench Field Stop 650V 96A 254W Through Hole TO-247N

Buy Now Datasheet
Transistor, Igbt, 650V, 96A, 254W/to247N Rohs Compliant Rohm - 37AJ0752 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 650V, 96A, 254W/to247N Rohs Compliant Rohm
37AJ0752
Transistor, Igbt, 650V, 96A, 254W/to247N Rohs Compliant Rohm 37AJ0752
TRANSISTOR, IGBT, 650V, 96A, 254W/TO247N ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 650V, 96A, 254W/TO247N ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGW00TS65HRC11
Discrete Semiconductor Products - Transistors - IGBTs RGW00TS65HRC11
IGBT TRNCH FIELD 650V 96A TO247N

IGBT TRNCH FIELD 650V 96A TO247N

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 2352747 846-RGW00TS65HRC11-ND 37AJ0752 RGW00TS65HRC11
Product Name IGBTs Single IGBTs Transistor, Igbt, 650V, 96A, 254W/to247N Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-247; TO-247N TO-247; TO-247-3 TO-3
Unlock Full Specs
to access all available technical data