ROHM Semiconductor USA, LLC Single FETs, MOSFETs RE1L002SNTL

Description
N-Channel 60V 250mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet
Description
N-Channel 60V 250mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RE1L002SNTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RE1L002SNTLTR-ND
Single FETs, MOSFETs RE1L002SNTLTR-ND
N-Channel 60V 250mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

N-Channel 60V 250mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single FETs, MOSFETs - RE1L002SNTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RE1L002SNTLDKR-ND
Single FETs, MOSFETs RE1L002SNTLDKR-ND
N-Channel 60V 250mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

N-Channel 60V 250mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single FETs, MOSFETs - RE1L002SNTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RE1L002SNTLCT-ND
Single FETs, MOSFETs RE1L002SNTLCT-ND
N-Channel 60V 250mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

N-Channel 60V 250mA (Ta) 150mW (Ta) Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RE1L002SNTL - 1091685-RE1L002SNTL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RE1L002SNTL
1091685-RE1L002SNTL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RE1L002SNTL 1091685-RE1L002SNTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091685-RE1L002SNTL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: EMT3F (SOT-416FL) Dimension: SC-89, SOT-490 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 1mA Max Input Capacitance: 15pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091685-RE1L002SNTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: EMT3F (SOT-416FL)
Dimension: SC-89, SOT-490
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 250mA (Ta)
Gate-Source Threshold Voltage: 2.3V @ 1mA
Max Input Capacitance: 15pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 250mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 250MA MOSFET Transistor
278-RE1L002SNTL
60V 250MA MOSFET Transistor 278-RE1L002SNTL
MOSFET N-CH 60V 250MA EMT3F Product overview: RE1L002SNTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RE1L002SNTL can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 250MA EMT3F Product overview: RE1L002SNTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RE1L002SNTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.25A, 0.15W; Transistor Polarity Rohm - 82AC3030 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.25A, 0.15W; Transistor Polarity Rohm
82AC3030
Mosfet, N-Ch, 60V, 0.25A, 0.15W; Transistor Polarity Rohm 82AC3030
MOSFET, N-CH, 60V, 0.25A, 0.15W; Transistor Polarity:N Channel; Continuous Drain Current Id:250mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.25A, 0.15W; Transistor Polarity:N Channel; Continuous Drain Current Id:250mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 755-RSM002N06T2L

MOSFET RECOMMENDED ALT 755-RSM002N06T2L

Buy Now Datasheet
Single FETs, MOSFETs - RE1L002SNTL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RE1L002SNTL
Single FETs, MOSFETs RE1L002SNTL
MOSFET N-CH 60V 250MA EMT3F

MOSFET N-CH 60V 250MA EMT3F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RE1L002SNTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RE1L002SNTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RE1L002SNTL
MOSFET N-CH 60V 250MA EMT3F

MOSFET N-CH 60V 250MA EMT3F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RE1L002SNTLTR-ND 1091685-RE1L002SNTL 278-RE1L002SNTL 82AC3030 RE1L002SNTL RE1L002SNTL RE1L002SNTL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RE1L002SNTL 60V 250MA MOSFET Transistor Mosfet, N-Ch, 60V, 0.25A, 0.15W; Transistor Polarity Rohm MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SC-89, SOT-490 SOT3; EMT3F (SOT-416FL) Tape & Reel (TR) TO-3 SC-89, SOT-490 SC-89, SOT-490
V(BR)DSS 60 volts 60 volts
PD 150000 milliwatts 150 milliwatts 150 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data