ROHM Semiconductor USA, LLC Single FETs, MOSFETs RDX100N60FU6

Description
N-Channel 600V 10A (Ta) 45W (Tc) Through Hole TO-220FM
Request a Quote Datasheet
Description
N-Channel 600V 10A (Ta) 45W (Tc) Through Hole TO-220FM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RDX100N60FU6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RDX100N60FU6-ND
Single FETs, MOSFETs RDX100N60FU6-ND
N-Channel 600V 10A (Ta) 45W (Tc) Through Hole TO-220FM

N-Channel 600V 10A (Ta) 45W (Tc) Through Hole TO-220FM

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDX100N60FU6 - 1091680-RDX100N60FU6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDX100N60FU6
1091680-RDX100N60FU6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDX100N60FU6 1091680-RDX100N60FU6
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091680-RDX100N60FU6 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FM Dimension: TO-220-2 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 650 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091680-RDX100N60FU6
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FM
Dimension: TO-220-2 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 650 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RDX100N60FU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RDX100N60FU6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RDX100N60FU6
MOSFET N-CH 600V 10A TO220FM

MOSFET N-CH 600V 10A TO220FM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RDX100N60FU6-ND 1091680-RDX100N60FU6 RDX100N60FU6
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RDX100N60FU6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FM TO-220; TO-220-3 Full Pack
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers