ROHM Semiconductor USA, LLC MOSFETs RD3L07BBGTL1

Description
Nch 60V 115A, TO-252, Power MOSFET
Request a Quote Datasheet
Description
Nch 60V 115A, TO-252, Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2606153P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2606153P
MOSFETs 2606153P
Nch 60V 115A, TO-252, Power MOSFET

Nch 60V 115A, TO-252, Power MOSFET

Supplier's Site
MOSFETs - 2606152 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2606152
MOSFETs 2606152
Nch 60V 115A, TO-252, Power MOSFET

Nch 60V 115A, TO-252, Power MOSFET

Supplier's Site
MOSFETs - 2606153 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2606153
MOSFETs 2606153
Nch 60V 115A, TO-252, Power MOSFET

Nch 60V 115A, TO-252, Power MOSFET

Supplier's Site
Single FETs, MOSFETs - 846-RD3L07BBGTL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3L07BBGTL1DKR-ND
Single FETs, MOSFETs 846-RD3L07BBGTL1DKR-ND
NCH 60V 115A, TO-252, POWER MOSF

NCH 60V 115A, TO-252, POWER MOSF

Buy Now Datasheet
Single FETs, MOSFETs - 846-RD3L07BBGTL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3L07BBGTL1CT-ND
Single FETs, MOSFETs 846-RD3L07BBGTL1CT-ND
NCH 60V 115A, TO-252, POWER MOSF

NCH 60V 115A, TO-252, POWER MOSF

Buy Now Datasheet
Single FETs, MOSFETs - 846-RD3L07BBGTL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RD3L07BBGTL1TR-ND
Single FETs, MOSFETs 846-RD3L07BBGTL1TR-ND
NCH 60V 115A, TO-252, POWER MOSF

NCH 60V 115A, TO-252, POWER MOSF

Buy Now Datasheet
Mosfet, N-Ch, 60V, 115A, To-252 Rohs Compliant Rohm - 60AK8994 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 115A, To-252 Rohs Compliant Rohm
60AK8994
Mosfet, N-Ch, 60V, 115A, To-252 Rohs Compliant Rohm 60AK8994
MOSFET, N-CH, 60V, 115A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 115A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3L07BBGTL1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3L07BBGTL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3L07BBGTL1
NCH 60V 115A, TO-252, POWER MOSF

NCH 60V 115A, TO-252, POWER MOSF

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2606153P 846-RD3L07BBGTL1DKR-ND 60AK8994 RD3L07BBGTL1
Product Name MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 115A, To-252 Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR2607Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details