ROHM Semiconductor USA, LLC Single IGBTs RGT50TS65DGC13

Description
IGBT Trench Field Stop 650V 48A 174W Through Hole TO-247G
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 48A 174W Through Hole TO-247G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 846-RGT50TS65DGC13-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 48A 174W Through Hole TO-247G

IGBT Trench Field Stop 650V 48A 174W Through Hole TO-247G

Buy Now Datasheet
IGBTs - 2463948 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2463948
IGBTs 2463948
TO-247GE, Field Stop Trench IGBT

TO-247GE, Field Stop Trench IGBT

Supplier's Site
IGBTs - 2463949P - RS Components, Ltd.
Corby, Northants, United Kingdom
TO-247GE, Field Stop Trench IGBT

TO-247GE, Field Stop Trench IGBT

Supplier's Site
IGBTs - 2463949 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2463949
IGBTs 2463949
TO-247GE, Field Stop Trench IGBT

TO-247GE, Field Stop Trench IGBT

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - RGT50TS65DGC13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGT50TS65DGC13
Discrete Semiconductor Products - Transistors - IGBTs RGT50TS65DGC13
IGBT TRNCH FIELD 650V 48A TO247G

IGBT TRNCH FIELD 650V 48A TO247G

Supplier's Site
Transistor, Igbt, 650V, 48A, To-247 Rohs Compliant Rohm - 68AJ2010 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 650V, 48A, To-247 Rohs Compliant Rohm
68AJ2010
Transistor, Igbt, 650V, 48A, To-247 Rohs Compliant Rohm 68AJ2010
TRANSISTOR, IGBT, 650V, 48A, TO-247 ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 650V, 48A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 846-RGT50TS65DGC13-ND 2463948 RGT50TS65DGC13 68AJ2010
Product Name Single IGBTs IGBTs Discrete Semiconductor Products - Transistors - IGBTs Transistor, Igbt, 650V, 48A, To-247 Rohs Compliant Rohm
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data