ROHM Semiconductor USA, LLC Single IGBTs RGT8BM65DTL

Description
IGBT TRENCH FS 650V 8A TO-252
Request a Quote Datasheet
Description
IGBT TRENCH FS 650V 8A TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RGT8BM65DTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
RGT8BM65DTLTR-ND
Single IGBTs RGT8BM65DTLTR-ND
IGBT TRENCH FS 650V 8A TO-252

IGBT TRENCH FS 650V 8A TO-252

Buy Now Datasheet
Single IGBTs - RGT8BM65DTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
RGT8BM65DTLCT-ND
Single IGBTs RGT8BM65DTLCT-ND
IGBT Trench Field Stop 650V 8A 62W Surface Mount TO-252

IGBT Trench Field Stop 650V 8A 62W Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
650V 8A TO252 IGBT Transistor
279-RGT8BM65DTL
650V 8A TO252 IGBT Transistor 279-RGT8BM65DTL
IGBT TRENCH FIELD 650V 8A TO252 Product overview: RGT8BM65DTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 8A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT8BM65DTL can be used for catalog matching and distributor lookup.

IGBT TRENCH FIELD 650V 8A TO252 Product overview: RGT8BM65DTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 8A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT8BM65DTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324936-RGT8BM65DTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324936-RGT8BM65DTL
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324936-RGT8BM65DTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324936-RGT8BM65DTL Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Reel Standard Package: 2,500 Mounting: Surface Mount Power - Max: 62 W Reverse Recovery Time (trr): 40 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 8 A Current - Collector Pulsed (Icm): 12 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 4A Input Type: Standard Gate Charge: 13.5 nC Td (on/off) @ 25°C: 17ns/69ns Test Condition: 400V, 4A, 50Ohm, 15V Supplier Device Package: TO-252 Temperature Range - Operating: -40°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RGT8BM65DTLCT,RGT8BM 65DTLTR,RGT8BM65DTLD KR Base Product Number: RGT8BM65 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324936-RGT8BM65DTL
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Reel
Standard Package: 2,500
Mounting: Surface Mount
Power - Max: 62 W
Reverse Recovery Time (trr): 40 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 8 A
Current - Collector Pulsed (Icm): 12 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 4A
Input Type: Standard
Gate Charge: 13.5 nC
Td (on/off) @ 25°C: 17ns/69ns
Test Condition: 400V, 4A, 50Ohm, 15V
Supplier Device Package: TO-252
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RGT8BM65DTLCT,RGT8BM65DTLTR,RGT8BM65DTLDKR
Base Product Number: RGT8BM65
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RGT8BM65DTL
IGBT Transistors RGT8BM65DTL
IGBT Transistors 650V 4A IGBT Stop Trench

IGBT Transistors 650V 4A IGBT Stop Trench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGT8BM65DTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGT8BM65DTL
Discrete Semiconductor Products - Transistors - IGBTs RGT8BM65DTL
IGBT TRENCH FIELD 650V 8A TO252

IGBT TRENCH FIELD 650V 8A TO252

Supplier's Site
Single IGBTs - RGT8BM65DTL - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
RGT8BM65DTL
Single IGBTs RGT8BM65DTL
IGBT 650V 8A 62W TO-252

IGBT 650V 8A 62W TO-252

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RGT8BM65DTLTR-ND RGT8BM65DTLCT-ND 279-RGT8BM65DTL 1324936-RGT8BM65DTL RGT8BM65DTL RGT8BM65DTL RGT8BM65DTL
Product Name Single IGBTs Single IGBTs 650V 8A TO252 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel Cut Tape (CT) Tape & Reel (TR) Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data