N-Channel 250V 4A (Tc) 29W (Tc) Surface Mount TO-252
N-Channel 250V 4A (Tc) 29W (Tc) Surface Mount TO-252
N-Channel 250V 4A (Tc) 29W (Tc) Surface Mount TO-252
MOSFET N-CH 250V 4A TO252
NCH 250V 4A POWER MOSFET
MOSFET N-CH 250V 4A TO252
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | RD3U040CNTL1TR-ND | RD3U040CNTL1 | 687-RD3U040CNTL1 | RD3U040CNTL1 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | NCH 250V 4A POWER MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | SILICON | ||
| V(BR)DSS | 250 volts | 250 volts | ||
| IDSS | 4000 milliamps |