ROHM Semiconductor USA, LLC Single IGBTs RGS00TS65HRC11

Description
IGBT Trench Field Stop 650V 88A 326W Through Hole TO-247N
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 88A 326W Through Hole TO-247N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 846-RGS00TS65HRC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 88A 326W Through Hole TO-247N

IGBT Trench Field Stop 650V 88A 326W Through Hole TO-247N

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RGS00TS65HRC11
IGBT Transistors RGS00TS65HRC11
IGBT Transistors 650V 50A FIELD STOP TRENCH IGB

IGBT Transistors 650V 50A FIELD STOP TRENCH IGB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGS00TS65HRC11 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGS00TS65HRC11
Discrete Semiconductor Products - Transistors - IGBTs RGS00TS65HRC11
IGBT TRNCH FIELD 650V 88A TO247N

IGBT TRNCH FIELD 650V 88A TO247N

Supplier's Site
Igbt, 650V, 88A, 175Deg C, 326W; Dc Collector Current Rohm - 02AH2251 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 88A, 175Deg C, 326W; Dc Collector Current Rohm
02AH2251
Igbt, 650V, 88A, 175Deg C, 326W; Dc Collector Current Rohm 02AH2251
IGBT, 650V, 88A, 175DEG C, 326W; DC Collector Current:88A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:326W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247N; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 650V, 88A, 175DEG C, 326W; DC Collector Current:88A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:326W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247N; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 846-RGS00TS65HRC11-ND RGS00TS65HRC11 RGS00TS65HRC11 02AH2251
Product Name Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 88A, 175Deg C, 326W; Dc Collector Current Rohm
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data