ROHM Semiconductor USA, LLC Single IGBTs RGTH00TS65DGC13

Description
IGBT Trench Field Stop 650V 85A 277W Through Hole TO-247G
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 85A 277W Through Hole TO-247G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 846-RGTH00TS65DGC13-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 85A 277W Through Hole TO-247G

IGBT Trench Field Stop 650V 85A 277W Through Hole TO-247G

Buy Now Datasheet
IGBTs - 2412284 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2412284
IGBTs 2412284
High-Speed Field Stop Trench IGBT

High-Speed Field Stop Trench IGBT

Supplier's Site
IGBTs - 2412285P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed Field Stop Trench IGBT

High-Speed Field Stop Trench IGBT

Supplier's Site
IGBTs - 2412285 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2412285
IGBTs 2412285
High-Speed Field Stop Trench IGBT

High-Speed Field Stop Trench IGBT

Supplier's Site
Transistor, Igbt, 650V, 85A, 277W/to247N Rohs Compliant Rohm - 37AJ0740 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 650V, 85A, 277W/to247N Rohs Compliant Rohm
37AJ0740
Transistor, Igbt, 650V, 85A, 277W/to247N Rohs Compliant Rohm 37AJ0740
TRANSISTOR, IGBT, 650V, 85A, 277W/TO247N ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 650V, 85A, 277W/TO247N ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGTH00TS65DGC13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGTH00TS65DGC13
Discrete Semiconductor Products - Transistors - IGBTs RGTH00TS65DGC13
IGBT TRNCH FIELD 650V 85A TO247G

IGBT TRNCH FIELD 650V 85A TO247G

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 846-RGTH00TS65DGC13-ND 2412284 37AJ0740 RGTH00TS65DGC13
Product Name Single IGBTs IGBTs Transistor, Igbt, 650V, 85A, 277W/to247N Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data