ROHM Semiconductor USA, LLC IGBTs RGSX5TS65EGC11

Description
Short-Circuit Tolerance, 650V 75A, IGBT
Request a Quote Datasheet
Description
Short-Circuit Tolerance, 650V 75A, IGBT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 2352728 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2352728
IGBTs 2352728
Short-Circuit Tolerance, 650V 75A, IGBT

Short-Circuit Tolerance, 650V 75A, IGBT

Supplier's Site
IGBTs - 2352728P - RS Components, Ltd.
Corby, Northants, United Kingdom
Short-Circuit Tolerance, 650V 75A, IGBT

Short-Circuit Tolerance, 650V 75A, IGBT

Supplier's Site
IGBTs - 2352727 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2352727
IGBTs 2352727
Short-Circuit Tolerance, 650V 75A, IGBT

Short-Circuit Tolerance, 650V 75A, IGBT

Supplier's Site
Single IGBTs - 846-RGSX5TS65EGC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 114A 404W Through Hole TO-247N

IGBT Trench Field Stop 650V 114A 404W Through Hole TO-247N

Buy Now Datasheet
Igbt, 650V, 114A, 404W, To-247N Rohs Compliant Rohm - 40AJ8040 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 114A, 404W, To-247N Rohs Compliant Rohm
40AJ8040
Igbt, 650V, 114A, 404W, To-247N Rohs Compliant Rohm 40AJ8040
IGBT, 650V, 114A, 404W, TO-247N ROHS COMPLIANT: YES

IGBT, 650V, 114A, 404W, TO-247N ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - RGSX5TS65EGC11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGSX5TS65EGC11
Discrete Semiconductor Products - Transistors - IGBTs RGSX5TS65EGC11
IGBT TRENCH FLD 650V 114A TO247N

IGBT TRENCH FLD 650V 114A TO247N

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 2352728 846-RGSX5TS65EGC11-ND 40AJ8040 RGSX5TS65EGC11
Product Name IGBTs Single IGBTs Igbt, 650V, 114A, 404W, To-247N Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-247; TO-247N TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules With diode - W series (High speed) Model: FGW25N120WE - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 25 amps
Switching Speed 20 kHz
View Details
IGBTs - Single - AUIRGF66524D0 - 862676-AUIRGF66524D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AD
Features IGBT - 600 V 60 A 214 W Through Hole TO-247AD
View Details
 - 1ED3131MU12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details