PCH -60V -70A POWER MOSFET - RD3 Product overview: RD3L07BATTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3L07BATTL1 can be used for catalog matching and distributor lookup.
Pch -60V -70A Power MOSFET TO-252
P-Channel 60V 70A (Ta) 101W (Ta) Surface Mount TO-252
P-Channel 60V 70A (Ta) 101W (Ta) Surface Mount TO-252
P-Channel 60V 70A (Ta) 101W (Ta) Surface Mount TO-252
Manufacturer: Rohm Semiconductor
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Rds On (Max) @ Id, Vgs: 12.7mOhm @ 70A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Vgs (Max): ±20V
Power Dissipation (Max): 101W (Ta)
MOSFET, P-CH, 60V, 70A, TO-252 ROHS COMPLIANT: YES
PCH -60V -70A POWER MOSFET - RD3
PCH -60V -70A POWER MOSFET - RD3
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-RD3L07BATTL1 | 2236285 | 846-RD3L07BATTL1CT-ND | 22AJ0393 | RD3L07BATTL1 | RD3L07BATTL1 | |
| Product Name | -60V -70A MOSFET Transistor | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs | Mosfet, P-Ch, 60V, 70A, To-252 Rohs Compliant Rohm | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| PD | 101 milliwatts | 101000 milliwatts | 101000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| Package Type | Tape & Reel (TR) | TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |