ROHM Semiconductor USA, LLC Single FETs, MOSFETs RD3P200SNFRATL

Description
N-Channel 100V 20A (Ta) 20W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
N-Channel 100V 20A (Ta) 20W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RD3P200SNFRATLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3P200SNFRATLDKR-ND
Single FETs, MOSFETs RD3P200SNFRATLDKR-ND
N-Channel 100V 20A (Ta) 20W (Tc) Surface Mount TO-252

N-Channel 100V 20A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3P200SNFRATLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3P200SNFRATLTR-ND
Single FETs, MOSFETs RD3P200SNFRATLTR-ND
N-Channel 100V 20A (Ta) 20W (Tc) Surface Mount TO-252

N-Channel 100V 20A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3P200SNFRATLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3P200SNFRATLCT-ND
Single FETs, MOSFETs RD3P200SNFRATLCT-ND
N-Channel 100V 20A (Ta) 20W (Tc) Surface Mount TO-252

N-Channel 100V 20A (Ta) 20W (Tc) Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324605-RD3P200SNFRATL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324605-RD3P200SNFRATL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324605-RD3P200SNFRATL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324605-RD3P200SNFRA TL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 20A Rds On (Max) @ Id, Vgs: 46mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 20W (Tc) Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2100 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RD3P200SNFRATLDKR,RD 3P200SNFRATLCT,RD3P2 00SNFRATLTR Base Product Number: RD3P200 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324605-RD3P200SNFRATL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 20A
Rds On (Max) @ Id, Vgs: 46mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 20W (Tc)
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2100 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RD3P200SNFRATLDKR,RD3P200SNFRATLCT,RD3P200SNFRATLTR
Base Product Number: RD3P200
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
100V 20A TO252 MOSFET Transistor
278-RD3P200SNFRATL
100V 20A TO252 MOSFET Transistor 278-RD3P200SNFRATL
MOSFET N-CH 100V 20A TO252 Product overview: RD3P200SNFRATL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3P200SNFRATL can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 20A TO252 Product overview: RD3P200SNFRATL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3P200SNFRATL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RD3P200SNFRATL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RD3P200SNFRATL
Single FETs, MOSFETs RD3P200SNFRATL
MOSFET N-CH 100V 20A TO252

MOSFET N-CH 100V 20A TO252

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 100V, 20A, To-252 Rohs Compliant Rohm - 69AH1947 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, 20A, To-252 Rohs Compliant Rohm
69AH1947
Mosfet, Aec-Q101, N-Ch, 100V, 20A, To-252 Rohs Compliant Rohm 69AH1947
MOSFET, AEC-Q101, N-CH, 100V, 20A, TO-252 ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 100V, 20A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Nch 100V Vdss 20A ID TO-252(DPAK); TO-252

MOSFET Nch 100V Vdss 20A ID TO-252(DPAK); TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3P200SNFRATL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3P200SNFRATL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3P200SNFRATL
MOSFET N-CH 100V 20A TO252

MOSFET N-CH 100V 20A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RD3P200SNFRATLDKR-ND 1324605-RD3P200SNFRATL 278-RD3P200SNFRATL RD3P200SNFRATL 69AH1947 RD3P200SNFRATL RD3P200SNFRATL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 100V 20A TO252 MOSFET Transistor Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 100V, 20A, To-252 Rohs Compliant Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
PD 20000 milliwatts 20 milliwatts 20000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers