ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single RD3H045SPTL1

Description
Win Source Part Number: 1087884-RD3H045SPTL1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 45 V Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta) Rds On (Max) @ Id, Vgs: 155mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 3V @ 1mA Power Dissipation (Max): 15W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: RD3H045SPTL1DKR,RD3H 045SPTL1TR,RD3H045SP TL1CT Base Product Number: RD3H045 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1087884-RD3H045SPTL1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 45 V Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta) Rds On (Max) @ Id, Vgs: 155mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 3V @ 1mA Power Dissipation (Max): 15W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: RD3H045SPTL1DKR,RD3H 045SPTL1TR,RD3H045SP TL1CT Base Product Number: RD3H045 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1087884-RD3H045SPTL1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1087884-RD3H045SPTL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1087884-RD3H045SPTL1
Win Source Part Number: 1087884-RD3H045SPTL1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 45 V Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta) Rds On (Max) @ Id, Vgs: 155mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 3V @ 1mA Power Dissipation (Max): 15W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: RD3H045SPTL1DKR,RD3H 045SPTL1TR,RD3H045SP TL1CT Base Product Number: RD3H045 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Win Source Part Number: 1087884-RD3H045SPTL1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 45 V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta)
Rds On (Max) @ Id, Vgs: 155mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 1mA
Power Dissipation (Max): 15W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: RD3H045SPTL1DKR,RD3H045SPTL1TR,RD3H045SPTL1CT
Base Product Number: RD3H045
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Buy Now Datasheet
MOSFETs - 2643804 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643804
MOSFETs 2643804
Pch -45V -4.5A Power MOSFET

Pch -45V -4.5A Power MOSFET

Supplier's Site
MOSFETs - 2643805P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643805P
MOSFETs 2643805P
Pch -45V -4.5A Power MOSFET

Pch -45V -4.5A Power MOSFET

Supplier's Site
MOSFETs - 2643805 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643805
MOSFETs 2643805
Pch -45V -4.5A Power MOSFET

Pch -45V -4.5A Power MOSFET

Supplier's Site
Single FETs, MOSFETs - RD3H045SPTL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3H045SPTL1CT-ND
Single FETs, MOSFETs RD3H045SPTL1CT-ND
P-Channel 45V 4.5A (Ta) 15W (Tc) Surface Mount TO-252

P-Channel 45V 4.5A (Ta) 15W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3H045SPTL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3H045SPTL1DKR-ND
Single FETs, MOSFETs RD3H045SPTL1DKR-ND
P-Channel 45V 4.5A (Ta) 15W (Tc) Surface Mount TO-252

P-Channel 45V 4.5A (Ta) 15W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - RD3H045SPTL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RD3H045SPTL1TR-ND
Single FETs, MOSFETs RD3H045SPTL1TR-ND
P-Channel 45V 4.5A (Ta) 15W (Tc) Surface Mount TO-252

P-Channel 45V 4.5A (Ta) 15W (Tc) Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
45V 4.5A TO252 MOSFET Transistor
278-RD3H045SPTL1
45V 4.5A TO252 MOSFET Transistor 278-RD3H045SPTL1
MOSFET P-CH 45V 4.5A TO252 Product overview: RD3H045SPTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 4.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3H045SPTL1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 45V 4.5A TO252 Product overview: RD3H045SPTL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 4.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RD3H045SPTL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, -45V, -4.5A, 150Deg C, 15W; Transistor Polarity Rohm - 23AH3404 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -45V, -4.5A, 150Deg C, 15W; Transistor Polarity Rohm
23AH3404
Mosfet, P-Ch, -45V, -4.5A, 150Deg C, 15W; Transistor Polarity Rohm 23AH3404
MOSFET, P-CH, -45V, -4.5A, 150DEG C, 15W; Transistor Polarity:P Channel; Continuous Drain Current Id:-4.5A; Drain Source Voltage Vds:-45V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; PowerRoHS Compliant: Yes

MOSFET, P-CH, -45V, -4.5A, 150DEG C, 15W; Transistor Polarity:P Channel; Continuous Drain Current Id:-4.5A; Drain Source Voltage Vds:-45V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - RD3H045SPTL1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RD3H045SPTL1
Single FETs, MOSFETs RD3H045SPTL1
MOSFET P-CH 45V 4.5A TO252

MOSFET P-CH 45V 4.5A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RD3H045SPTL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RD3H045SPTL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RD3H045SPTL1
MOSFET P-CH 45V 4.5A TO252

MOSFET P-CH 45V 4.5A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1087884-RD3H045SPTL1 2643804 RD3H045SPTL1CT-ND 278-RD3H045SPTL1 23AH3404 RD3H045SPTL1 RD3H045SPTL1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs Single FETs, MOSFETs 45V 4.5A TO252 MOSFET Transistor Mosfet, P-Ch, -45V, -4.5A, 150Deg C, 15W; Transistor Polarity Rohm Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 15000 milliwatts 15 milliwatts 15000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB30N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
6 suppliers