ROHM Semiconductor USA, LLC Single IGBTs RGPR10BM40FHTL

Description
IGBT 460V 20A 107W Surface Mount TO-252
Request a Quote Datasheet
Description
IGBT 460V 20A 107W Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RGPR10BM40FHTLTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 460V 20A 107W Surface Mount TO-252

IGBT 460V 20A 107W Surface Mount TO-252

Buy Now Datasheet
Single IGBTs - RGPR10BM40FHTLDKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 460V 20A 107W Surface Mount TO-252

IGBT 460V 20A 107W Surface Mount TO-252

Buy Now Datasheet
Single IGBTs - RGPR10BM40FHTLCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT 460V 20A 107W Surface Mount TO-252

IGBT 460V 20A 107W Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
460V 20A TO252 IGBT Transistor
279-RGPR10BM40FHTL
460V 20A TO252 IGBT Transistor 279-RGPR10BM40FHTL
IGBT 460V 20A TO252 Product overview: RGPR10BM40FHTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 460V, 20A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 460V, 20A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGPR10BM40FHTL can be used for catalog matching and distributor lookup.

IGBT 460V 20A TO252 Product overview: RGPR10BM40FHTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 460V, 20A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 460V, 20A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGPR10BM40FHTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RGPR10BM40FHTL
IGBT Transistors RGPR10BM40FHTL
IGBT Transistors 430V 20A 1.6V Vce Ignition IGBT

IGBT Transistors 430V 20A 1.6V Vce Ignition IGBT

Buy Now Datasheet
Ignition Igbt 430V 20A To-252 Aec-Q101; Dc Collector Current Rohm - 22AC8543 - Newark, An Avnet Company
Chicago, IL, United States
Ignition Igbt 430V 20A To-252 Aec-Q101; Dc Collector Current Rohm
22AC8543
Ignition Igbt 430V 20A To-252 Aec-Q101; Dc Collector Current Rohm 22AC8543
IGNITION IGBT 430V 20A TO-252 AEC-Q101; DC Collector Current:20A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:107W; Collector Emitter Voltage V(br)ceo:460V; Transistor Case Style:TO-252; No. of Pins:3Pins;RoHS Compliant: Yes

IGNITION IGBT 430V 20A TO-252 AEC-Q101; DC Collector Current:20A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:107W; Collector Emitter Voltage V(br)ceo:460V; Transistor Case Style:TO-252; No. of Pins:3Pins;RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGPR10BM40FHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGPR10BM40FHTL
Discrete Semiconductor Products - Transistors - IGBTs RGPR10BM40FHTL
IGBT 460V 20A TO252

IGBT 460V 20A TO252

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RGPR10BM40FHTLTR-ND RGPR10BM40FHTLCT-ND 279-RGPR10BM40FHTL RGPR10BM40FHTL 22AC8543 RGPR10BM40FHTL
Product Name Single IGBTs Single IGBTs 460V 20A TO252 IGBT Transistor IGBT Transistors Ignition Igbt 430V 20A To-252 Aec-Q101; Dc Collector Current Rohm Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data