ROHM Semiconductor USA, LLC Single FETs, MOSFETs RF4E110BNTR

Description
N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8
Request a Quote Datasheet
Description
N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RF4E110BNTRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E110BNTRCT-ND
Single FETs, MOSFETs RF4E110BNTRCT-ND
N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8

N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - RF4E110BNTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E110BNTRDKR-ND
Single FETs, MOSFETs RF4E110BNTRDKR-ND
N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8

N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - RF4E110BNTRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E110BNTRTR-ND
Single FETs, MOSFETs RF4E110BNTRTR-ND
N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8

N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Singapore, Singapore
30V 11A MOSFET Transistor
278-RF4E110BNTR
30V 11A MOSFET Transistor 278-RF4E110BNTR
MOSFET N-CH 30V 11A HUML2020L8 Product overview: RF4E110BNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4E110BNTR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 11A HUML2020L8 Product overview: RF4E110BNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4E110BNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E110BNTR - 1092113-RF4E110BNTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E110BNTR
1092113-RF4E110BNTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E110BNTR 1092113-RF4E110BNTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092113-RF4E110BNTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-HUML2020L8 (2x2) Dimension: 8-PowerUDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1200pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.1 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092113-RF4E110BNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-HUML2020L8 (2x2)
Dimension: 8-PowerUDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1200pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.1 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 4.5V Drive Nch MOSFET

MOSFET 4.5V Drive Nch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF4E110BNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RF4E110BNTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF4E110BNTR
MOSFET N-CH 30V 11A HUML2020L8

MOSFET N-CH 30V 11A HUML2020L8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RF4E110BNTRCT-ND 278-RF4E110BNTR 1092113-RF4E110BNTR RF4E110BNTR RF4E110BNTR
Product Name Single FETs, MOSFETs 30V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E110BNTR MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerUDFN Tape & Reel (TR) SOT3; 6-HUML2020L8 (2x2) 8-PowerUDFN
MOSFET Operating Mode Enhancement
Transconductance 0.0060 kS
Unlock Full Specs
to access all available technical data