ROHM Semiconductor USA, LLC IGBTs - Single - RGS80TSX2DHRC11 RGS80TSX2DHRC11

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 852469-RGS80TSX2DHRC 11 Features: IGBT 1200 V 80 A 555 W Package: Tube Family Name: RGS80 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 852469-RGS80TSX2DHRC 11 Features: IGBT 1200 V 80 A 555 W Package: Tube Family Name: RGS80 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - RGS80TSX2DHRC11 - 852469-RGS80TSX2DHRC11 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RGS80TSX2DHRC11
852469-RGS80TSX2DHRC11
IGBTs - Single - RGS80TSX2DHRC11 852469-RGS80TSX2DHRC11
Manufacturer: Rohm Semiconductor Win Source Part Number: 852469-RGS80TSX2DHRC 11 Features: IGBT 1200 V 80 A 555 W Package: Tube Family Name: RGS80 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095

Manufacturer: Rohm Semiconductor
Win Source Part Number: 852469-RGS80TSX2DHRC11
Features: IGBT 1200 V 80 A 555 W
Package: Tube
Family Name: RGS80
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
1200V 80A IGBT Transistor
279-RGS80TSX2DHRC11
1200V 80A IGBT Transistor 279-RGS80TSX2DHRC11
IGBT TRENCH FLD 1200V 80A TO247N Product overview: RGS80TSX2DHRC11 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGS80TSX2DHRC11 can be used for catalog matching and distributor lookup.

IGBT TRENCH FLD 1200V 80A TO247N Product overview: RGS80TSX2DHRC11 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGS80TSX2DHRC11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 846-RGS80TSX2DHRC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 80A 555W Through Hole TO-247N

IGBT Trench Field Stop 1200V 80A 555W Through Hole TO-247N

Buy Now Datasheet
Igbt, Aec-Q101, 1.2Kv, 80A, 175Deg C Rohs Compliant Rohm - 38AH5885 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Aec-Q101, 1.2Kv, 80A, 175Deg C Rohs Compliant Rohm
38AH5885
Igbt, Aec-Q101, 1.2Kv, 80A, 175Deg C Rohs Compliant Rohm 38AH5885
IGBT, AEC-Q101, 1.2KV, 80A, 175DEG C ROHS COMPLIANT: YES

IGBT, AEC-Q101, 1.2KV, 80A, 175DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single IGBTs RGS80TSX2DHRC11
1200V 40A FIELD STOP TRENCH IGBT

1200V 40A FIELD STOP TRENCH IGBT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RGS80TSX2DHRC11
IGBT Transistors RGS80TSX2DHRC11
IGBT Transistors 1200V 40A FIELD STOP TRENCH

IGBT Transistors 1200V 40A FIELD STOP TRENCH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGS80TSX2DHRC11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGS80TSX2DHRC11
Discrete Semiconductor Products - Transistors - IGBTs RGS80TSX2DHRC11
IGBT TRENCH FLD 1200V 80A TO247N

IGBT TRENCH FLD 1200V 80A TO247N

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 852469-RGS80TSX2DHRC11 279-RGS80TSX2DHRC11 846-RGS80TSX2DHRC11-ND 38AH5885 RGS80TSX2DHRC11 RGS80TSX2DHRC11 RGS80TSX2DHRC11
Product Name IGBTs - Single - RGS80TSX2DHRC11 1200V 80A IGBT Transistor Single IGBTs Igbt, Aec-Q101, 1.2Kv, 80A, 175Deg C Rohs Compliant Rohm Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3 Tube TO-247; TO-247-3 TO-3 TO-247; TO-247-3
Features IGBT 1200 V 80 A 555 W
PD 555 milliwatts
Unlock Full Specs
to access all available technical data