ROHM Semiconductor USA, LLC Single FETs, MOSFETs RF4E100AJTCR

Description
N-Channel 30V 10A (Ta) 2W (Tc) Surface Mount HUML2020L8
Request a Quote
Description
N-Channel 30V 10A (Ta) 2W (Tc) Surface Mount HUML2020L8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF4E100AJ is an N-channel MOSFET with a maximum drain-source voltage (VDS) of 30V and a continuous drain current (ID) rating of ±10A. It features a low on-resistance of 12.4 mΩ at a gate-source voltage (VGS) of 4.5V, making it suitable for applications requiring efficient power management. The device is housed in a compact HUML2020L8 package, which is designed for high power density. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The MOSFET has a maximum power dissipation of 2.0W and operates within a junction temperature range of -55°C to +150°C. It is suitable for various applications, including DC/DC converters and battery switches. The product is packaged in embossed tape for easy handling and assembly, with a minimum order quantity of 3000 pieces.

Datasheet Summary
Powered by GS/AI

The RF4E100AJ is an N-channel MOSFET with a maximum drain-source voltage (VDS) of 30V and a continuous drain current (ID) rating of ±10A. It features a low on-resistance of 12.4 mΩ at a gate-source voltage (VGS) of 4.5V, making it suitable for applications requiring efficient power management. The device is housed in a compact HUML2020L8 package, which is designed for high power density. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The MOSFET has a maximum power dissipation of 2.0W and operates within a junction temperature range of -55°C to +150°C. It is suitable for various applications, including DC/DC converters and battery switches. The product is packaged in embossed tape for easy handling and assembly, with a minimum order quantity of 3000 pieces.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RF4E100AJTCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E100AJTCRTR-ND
Single FETs, MOSFETs RF4E100AJTCRTR-ND
N-Channel 30V 10A (Ta) 2W (Tc) Surface Mount HUML2020L8

N-Channel 30V 10A (Ta) 2W (Tc) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - RF4E100AJTCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E100AJTCRCT-ND
Single FETs, MOSFETs RF4E100AJTCRCT-ND
N-Channel 30V 10A (Ta) 2W (Tc) Surface Mount HUML2020L8

N-Channel 30V 10A (Ta) 2W (Tc) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - RF4E100AJTCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E100AJTCRDKR-ND
Single FETs, MOSFETs RF4E100AJTCRDKR-ND
N-Channel 30V 10A (Ta) 2W (Tc) Surface Mount HUML2020L8

N-Channel 30V 10A (Ta) 2W (Tc) Surface Mount HUML2020L8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF4E100AJTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RF4E100AJTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF4E100AJTCR
MOSFET N-CH 30V 10A HUML2020L8

MOSFET N-CH 30V 10A HUML2020L8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nch 30V 10A Si MOSFET

MOSFET Nch 30V 10A Si MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 30V, 10A, Huml2020; Transistor Polarity Rohm - 10AC8655 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 10A, Huml2020; Transistor Polarity Rohm
10AC8655
Mosfet, N-Ch, 30V, 10A, Huml2020; Transistor Polarity Rohm 10AC8655
MOSFET, N-CH, 30V, 10A, HUML2020; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0094ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 10A, HUML2020; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0094ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RF4E100AJTCRTR-ND RF4E100AJTCR RF4E100AJTCR 10AC8655
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 10A, Huml2020; Transistor Polarity Rohm
Polarity N-Channel
Unlock Full Specs
to access all available technical data