ROHM Semiconductor USA, LLC Single IGBTs RGPR30BM40HRTL

Description
IGBT 430V 30A 125W Surface Mount TO-252
Request a Quote Datasheet
Description
IGBT 430V 30A 125W Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RGPR30BM40HRTLDKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 430V 30A 125W Surface Mount TO-252

IGBT 430V 30A 125W Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
430V 30A TO252 IGBT Transistor
279-RGPR30BM40HRTL
430V 30A TO252 IGBT Transistor 279-RGPR30BM40HRTL
IGBT 430V 30A IGNITION TO252 Product overview: RGPR30BM40HRTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 30A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 30A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGPR30BM40HRTL can be used for catalog matching and distributor lookup.

IGBT 430V 30A IGNITION TO252 Product overview: RGPR30BM40HRTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 30A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 30A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGPR30BM40HRTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1088322-RGPR30BM40HRTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1088322-RGPR30BM40HRTL
Discrete Semiconductor Products - Transistors - IGBTs - Single 1088322-RGPR30BM40HRTL
Win Source Part Number: 1088322-RGPR30BM40HR TL Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 125 W Voltage - Collector Emitter Breakdown (Max): 430 V Current - Collector (Ic) (Max): 30 A Vce(on) (Max) @ Vge, Ic: 2.0V @ 5V, 10A Input Type: Standard Gate Charge: 22 nC Td (on/off) @ 25°C: 500ns/4µs Test Condition: 300V, 8A, 100Ohm, 5V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: RGPR30BM40HRTLCT,RGP R30BM40HRTLDKR,RGPR3 0BM40HRTLTR Base Product Number: RGPR30 Product Status: Not For New Designs

Win Source Part Number: 1088322-RGPR30BM40HRTL
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 125 W
Voltage - Collector Emitter Breakdown (Max): 430 V
Current - Collector (Ic) (Max): 30 A
Vce(on) (Max) @ Vge, Ic: 2.0V @ 5V, 10A
Input Type: Standard
Gate Charge: 22 nC
Td (on/off) @ 25°C: 500ns/4µs
Test Condition: 300V, 8A, 100Ohm, 5V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: RGPR30BM40HRTLCT,RGPR30BM40HRTLDKR,RGPR30BM40HRTLTR
Base Product Number: RGPR30
Product Status: Not For New Designs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGPR30BM40HRTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGPR30BM40HRTL
Discrete Semiconductor Products - Transistors - IGBTs RGPR30BM40HRTL
IGBT 430V 30A IGNITION TO252

IGBT 430V 30A IGNITION TO252

Supplier's Site
Ignition Igbt 430V 30A To-252 Aec-Q101; Dc Collector Current Rohm - 22AC8545 - Newark, An Avnet Company
Chicago, IL, United States
Ignition Igbt 430V 30A To-252 Aec-Q101; Dc Collector Current Rohm
22AC8545
Ignition Igbt 430V 30A To-252 Aec-Q101; Dc Collector Current Rohm 22AC8545
IGNITION IGBT 430V 30A TO-252 AEC-Q101; DC Collector Current:30A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:125W; Collector Emitter Voltage V(br)ceo:430V; Transistor Case Style:TO-252; No. of Pins:3Pins;RoHS Compliant: Yes

IGNITION IGBT 430V 30A TO-252 AEC-Q101; DC Collector Current:30A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:125W; Collector Emitter Voltage V(br)ceo:430V; Transistor Case Style:TO-252; No. of Pins:3Pins;RoHS Compliant: Yes

Supplier's Site Datasheet
Single IGBTs - RGPR30BM40HRTL - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
RGPR30BM40HRTL
Single IGBTs RGPR30BM40HRTL
400V 30A IGNITION IGBT

400V 30A IGNITION IGBT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RGPR30BM40HRTL
IGBT Transistors RGPR30BM40HRTL
IGBT Transistors 400V 30A 1.6V Vce Ignition IGBT

IGBT Transistors 400V 30A 1.6V Vce Ignition IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RGPR30BM40HRTLDKR-ND 279-RGPR30BM40HRTL 1088322-RGPR30BM40HRTL RGPR30BM40HRTL 22AC8545 RGPR30BM40HRTL RGPR30BM40HRTL
Product Name Single IGBTs 430V 30A TO252 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs Ignition Igbt 430V 30A To-252 Aec-Q101; Dc Collector Current Rohm Single IGBTs IGBT Transistors
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data