ROHM Semiconductor USA, LLC 30V 8A MOSFET Transistor RF4E080GNTR

Description
MOSFET N-CH 30V 8A HUML2020L8 Product overview: RF4E080GNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4E080GNTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 8A HUML2020L8 Product overview: RF4E080GNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4E080GNTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8A MOSFET Transistor
278-RF4E080GNTR
30V 8A MOSFET Transistor 278-RF4E080GNTR
MOSFET N-CH 30V 8A HUML2020L8 Product overview: RF4E080GNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4E080GNTR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8A HUML2020L8 Product overview: RF4E080GNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4E080GNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RF4E080GNTRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E080GNTRTR-ND
Single FETs, MOSFETs RF4E080GNTRTR-ND
N-Channel 30V 8A (Ta) 2W (Ta) Surface Mount HUML2020L8

N-Channel 30V 8A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - RF4E080GNTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E080GNTRDKR-ND
Single FETs, MOSFETs RF4E080GNTRDKR-ND
N-Channel 30V 8A (Ta) 2W (Ta) Surface Mount HUML2020L8

N-Channel 30V 8A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - RF4E080GNTRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E080GNTRCT-ND
Single FETs, MOSFETs RF4E080GNTRCT-ND
N-Channel 30V 8A (Ta) 2W (Ta) Surface Mount HUML2020L8

N-Channel 30V 8A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
FETs - Single - RF4E080GNTR - 800676-RF4E080GNTR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - RF4E080GNTR
800676-RF4E080GNTR
FETs - Single - RF4E080GNTR 800676-RF4E080GNTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 800676-RF4E080GNTR Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: HUML2020L8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: 150°C Manufacturer Package: 8-PowerUDFN Power Dissipation (Maximum): 2W Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 17.6mOhm at 8A, 10V Gate Charge (Qg) (Maximum) at Vgs: 5.8nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 295pF at 15V Current - Continuous Drain (Id) at 25°C: 8A Vgs(th) (Maximum) at Id: 2.5V at 250μA Maximum Vgs: ±20V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 800676-RF4E080GNTR
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: HUML2020L8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: 150°C
Manufacturer Package: 8-PowerUDFN
Power Dissipation (Maximum): 2W
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 17.6mOhm at 8A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 5.8nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 295pF at 15V
Current - Continuous Drain (Id) at 25°C: 8A
Vgs(th) (Maximum) at Id: 2.5V at 250μA
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF4E080GNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RF4E080GNTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF4E080GNTR
MOSFET N-CH 30V 8A HUML2020L8

MOSFET N-CH 30V 8A HUML2020L8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 4.5V Drive Nch MOSFET

MOSFET 4.5V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RF4E080GNTR RF4E080GNTRTR-ND 800676-RF4E080GNTR RF4E080GNTR RF4E080GNTR
Product Name 30V 8A MOSFET Transistor Single FETs, MOSFETs FETs - Single - RF4E080GNTR Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0050 kS
PD 2 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers